Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Extron Flex55 103

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Extron
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flex55 103
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70-1155-32
Category
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byExtron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2402
This statistic is based on the 96359 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94187 free Open Icecat users.
Info modified on: 14 Aug 2018 08:50:14
The date of the most recent change of this product data-sheet in Icecat.
User manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Extron Flex55 103 :
  • - Accommodates Extron Flex55 and EU modules
  • - Accommodates one Flex55 or EU module per opening
  • - Available in a one- to four-gang frame
  • - Mounting hardware included
Long product name Extron Flex55 103 :
The short editorial description of Extron Flex55 103

3-gang Mounting Kit for Flex55 and EU Boxes -Black
More>>>
Short summary description Extron Flex55 103:
This short summary of the Extron Flex55 103 data-sheet is auto-generated and uses the product title and the first six key specs.

Extron Flex55 103, 200 g, 222.5 mm, 10.1 mm, 80.5 mm

Long summary description Extron Flex55 103:
This is an auto-generated long summary of Extron Flex55 103 based on the first three specs of the first five spec groups.

Extron Flex55 103. Weight: 200 g, Width: 222.5 mm, Depth: 10.1 mm

Country Distributor
Nederland 1 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)