Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Extron ISS 506 DI/3G-SDI BNC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Extron
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ISS 506 DI/3G-SDI
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60-742-16
Category
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byExtron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1857
This statistic is based on the 96352 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94184 free Open Icecat users.
Info modified on: 30 Aug 2018 13:50:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (8.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Extron ISS 506 DI/3G-SDI BNC :
  • - Preview and Program output capability
  • - Scales composite, S-video, component, RGBHV, and HDTV signals
  • - Multiple wipe, dissolve, or cut effects
  • - Multiple logo insertion
  • - PIP - picture-in-picture
  • - Title keying
Long product name Extron ISS 506 DI/3G-SDI BNC :
The short editorial description of Extron ISS 506 DI/3G-SDI BNC

Six Input Seamless Switcher, SDI/HD-SDI Input, 3G/HD-SDI Output
More>>>
Short summary description Extron ISS 506 DI/3G-SDI BNC:
This short summary of the Extron ISS 506 DI/3G-SDI BNC data-sheet is auto-generated and uses the product title and the first six key specs.

Extron ISS 506 DI/3G-SDI, BNC, Grey, 1920 x 1200 pixels, 50 Ω, 75 Ω, 100-240 V

Long summary description Extron ISS 506 DI/3G-SDI BNC:
This is an auto-generated long summary of Extron ISS 506 DI/3G-SDI BNC based on the first three specs of the first five spec groups.

Extron ISS 506 DI/3G-SDI. Video port type: BNC. Product colour: Grey, Maximum resolution: 1920 x 1200 pixels, Input impedance: 50 Ω. AC adapter input voltage: 100-240 V, AC adapter frequency: 50/60 Hz, Power consumption (typical): 35 W. Width: 444 mm, Depth: 305 mm, Height: 89 mm. Package weight: 9 kg