Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Accepts up to four single-space MAAP - Mini Architectural Adapter Plates
- - Designed for wall, lectern, boardroom table, or other AV presentation furniture
- - Custom engraving available
- - Mud ring included
- - Dimensions: 4.5" x 2.75" x 0.1" (11.4 x 7 x 0.25 cm)
Long product name Extron CPM101 Black
:
One-Gang MAAP Mounting Frame, Black
The long product name of Extron CPM101 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
One-Gang MAAP Mounting Frame, Black
More>>>
Short summary description Extron CPM101 Black:
This short summary of the Extron CPM101 Black data-sheet is auto-generated and uses the product title and the first six key specs.
Extron CPM101, Black, 70 mm, 114 mm, 2.5 mm, 1 pc(s)
Long summary description Extron CPM101 Black:
This is an auto-generated long summary of Extron CPM101 Black based on the first three specs of the first five spec groups.
Extron CPM101. Product colour: Black. Width: 70 mm, Height: 114 mm, Thickness: 2.5 mm. Quantity per pack: 1 pc(s)