location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Extron MAV 88 AV BNC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Extron Check ‘Extron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MAV 88 AV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60-555-21
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘Extron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Extron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:31:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Extron 60-555-21 user manual (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Extron MAV 88 AV BNC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 150 MHz (-3 dB) video bandwidth, fully loaded
  • - Video genlock
  • - Audio input gain and attenuation
  • - RS-232 control port
  • - Optional IR 501 remote control
Long product name Extron MAV 88 AV BNC :
The long product name of Extron MAV 88 AV BNC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8x8 Composite Video & Stereo Audio
More>>>
Short summary description Extron MAV 88 AV BNC:
This short summary of the Extron MAV 88 AV BNC data-sheet is auto-generated and uses the product title and the first six key specs.

Extron MAV 88 AV, BNC, Metal, Grey, 150 MHz, 75 Ω, 75 Ω

Long summary description Extron MAV 88 AV BNC:
This is an auto-generated long summary of Extron MAV 88 AV BNC based on the first three specs of the first five spec groups.

Extron MAV 88 AV. Video port type: BNC. Material: Metal, Product colour: Grey, Bandwidth: 150 MHz. AC adapter input voltage: 100-240 V, AC adapter frequency: 50/60 Hz. Width: 442 mm, Depth: 216 mm, Height: 44 mm. Package weight: 3360 kg, Package width: 368 mm, Package depth: 552 mm

Country Distributor
Danmark 2 distributor(s)