Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Extron SW2 VGA DA2 AF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Extron
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SW2 VGA DA2 AF
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60-297-12
Category
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byExtron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1388
This statistic is based on the 96352 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94184 free Open Icecat users.
Info modified on: 01 Sep 2018 17:30:09
The date of the most recent change of this product data-sheet in Icecat.
User manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Extron SW2 VGA DA2 AF :
  • - Inputs: Two female 15-pin HD connectors for computer video; two 3.5 mm stereo mini jacks for audio
  • - Outputs: Two female 15-pin HD connectors for computer video; captive screw connector for audio
  • - 300 MHz (-3 dB) RGB video bandwidth
  • - Compatible with VGA-QXGA and HDTV component video signals
  • - Dual buffered video and audio outputs — Allows for simultaneous viewing and recording of the selected input signal, eliminating the cost of a separate distribution amplifier
  • - ID bits from inputs 1 and 2 are routed to the local monitor output
  • - Active PC audio buffering — Converts unbalanced PC audio to balanced, line level signals, eliminating noise over long cable runs
  • - Auto-input switching — Automatically switches to the highest-numbered input with an active video signal
  • - Contact closure remote control
  • - 1", half rack width metal enclosure
  • - External Extron Everlast™ power supply included, replacement part #70-1175-01 — Provides worldwide power compatibility with high‑demonstrated reliability and low power consumption
Warranty: 3 years parts and labor
Long product name Extron SW2 VGA DA2 AF :
The short editorial description of Extron SW2 VGA DA2 AF

SW2 VGA DA2 AF, 300 MHz, 75 ohms, 20 Hz - 20 kHz, VGA, 3.5mm 5-pole, 44x442x76 mm
More>>>
Short summary description Extron SW2 VGA DA2 AF:
This short summary of the Extron SW2 VGA DA2 AF data-sheet is auto-generated and uses the product title and the first six key specs.

Extron SW2 VGA DA2 AF, VGA, Black, Grey, 15 - 145 kHz, 30 - 170 Hz, 100-240 V, 50-60 Hz

Long summary description Extron SW2 VGA DA2 AF:
This is an auto-generated long summary of Extron SW2 VGA DA2 AF based on the first three specs of the first five spec groups.

Extron SW2 VGA DA2 AF. Video port type: VGA. Product colour: Black, Grey, Digital horizontal frequency: 15 - 145 kHz, Digital vertical frequency: 30 - 170 Hz. AC adapter input voltage: 100-240 V, AC adapter frequency: 50-60 Hz, AC adapter output voltage: 12 V. Certification: CE, c-UL, UL, C-tick, FCC A, ICES, KCC, VCCI. Width: 442 mm, Depth: 76 mm, Height: 44 mm

Country Distributor
Nederland 1 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)