Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Extron RSU 129 Rack shelf

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Extron
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RSU 129
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60-190-01*
Category
Shelves, arms and other components of racks.
Rack Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byExtron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1193
This statistic is based on the 96359 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94187 free Open Icecat users.
Info modified on: 16 Oct 2017 17:54:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Extron RSU 129 Rack shelf :
The short editorial description of Extron RSU 129 Rack shelf

1U 9.5" Deep Universal Rack Shelf, Gray
More>>>
Short summary description Extron RSU 129 Rack shelf:
This short summary of the Extron RSU 129 Rack shelf data-sheet is auto-generated and uses the product title and the first six key specs.

Extron RSU 129, Rack shelf, Grey, 1U, 24.1 cm (9.5")

Long summary description Extron RSU 129 Rack shelf:
This is an auto-generated long summary of Extron RSU 129 Rack shelf based on the first three specs of the first five spec groups.

Extron RSU 129. Type: Rack shelf, Product colour: Grey, Rack capacity: 1U. Size (imperial): 24.1 cm (9.5")