Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Extron DXP 1616 HD 4K HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Extron
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DXP 1616 HD 4K
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60-1497-01
Category
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byExtron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2835
This statistic is based on the 96352 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94184 free Open Icecat users.
Info modified on: 19 Nov 2020 09:39:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (12.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Extron DXP 1616 HD 4K HDMI :
  • - Supports computer and video resolutions up to 4K
  • - Supported HDMI specification features include data rates up to 10.2 Gbps, Deep Color up to 12-bit, 3D, and HD lossless audio formats
  • - HDMI audio de-embedding with digital S/PDIF and analog stereo audio outputs
  • - SpeedSwitch Technology provides exceptional switching speed for HDCP-encrypted content
  • - Key Minder continuously verifies HDCP compliance for quick, reliable switching
  • - EDID Minder automatically manages EDID communication between connected devices
Long product name Extron DXP 1616 HD 4K HDMI :
The short editorial description of Extron DXP 1616 HD 4K HDMI

4K HDMI Matrix Switchers with Audio De-Embedding, 16x16 HDMI with 4 Audio Outputs
More>>>
Short summary description Extron DXP 1616 HD 4K HDMI:
This short summary of the Extron DXP 1616 HD 4K HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

Extron DXP 1616 HD 4K, HDMI, Grey, 10.2 Gbit/s, 4096 x 2160 pixels, 273 BTU/h, 100-240 V

Long summary description Extron DXP 1616 HD 4K HDMI:
This is an auto-generated long summary of Extron DXP 1616 HD 4K HDMI based on the first three specs of the first five spec groups.

Extron DXP 1616 HD 4K. Video port type: HDMI. Product colour: Grey, Bandwidth: 10.2 Gbit/s, Maximum resolution: 4096 x 2160 pixels. AC adapter input voltage: 100-240 V, AC adapter frequency: 50/60 Hz, Power consumption (typical): 85 W. Width: 432 mm, Depth: 241 mm, Height: 89 mm. Package width: 400 mm, Package depth: 578 mm, Package height: 267 mm

Country Distributor
Danmark 1 distributor(s)
Nederland 1 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)