location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Extron DTP T HD2 4K 330 stereo Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Extron Check ‘Extron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DTP T HD2 4K 330
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60-1491-52
Category:
Audio/video (AV) receivers receive audio and video signals.
AV Receivers Check ‘Extron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Extron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 17:05:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years parts and labor
Long product name Extron DTP T HD2 4K 330 stereo Grey, White :
The long product name of Extron DTP T HD2 4K 330 stereo Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI Tx - 330
More>>>
Short summary description Extron DTP T HD2 4K 330 stereo Grey, White:
This short summary of the Extron DTP T HD2 4K 330 stereo Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Extron DTP T HD2 4K 330, stereo, Wired, 2560 x 1600 (WQXGA), 3840 x 2160, 4096 x 2160, 100-240 V, 50 - 60 Hz, 13.4 W

Long summary description Extron DTP T HD2 4K 330 stereo Grey, White:
This is an auto-generated long summary of Extron DTP T HD2 4K 330 stereo Grey, White based on the first three specs of the first five spec groups.

Extron DTP T HD2 4K 330. Receiver type: stereo. Connectivity technology: Wired. Supported graphics resolutions: 2560 x 1600 (WQXGA), 3840 x 2160, 4096 x 2160. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 13.4 W. Width: 109 mm, Depth: 152 mm, Height: 25 mm

Country Distributor
Nederland 1 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)