Product Brochure/Datasheet
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Extron 60-1453-01 user manual
(6.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Extron DSC 3G-3G A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 3G‑SDI video cross conversion
- - Accepts 3G‑SDI/HD‑SDI/SDI signals up to 2.97 Gbps
- - Two simultaneous 3G‑SDI/HD‑SDI/SDI outputs
- - Advanced scaling engine with 30‑bit precision processing and motion-adaptive deinterlacing for signals up to 1080i
- - SDI audio embedding
- - SDI audio de‑embedding
Long product name Extron DSC 3G-3G A
:
The long product name of Extron DSC 3G-3G A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
3G-SDI to 3G-SDI Scaler with Audio Embedding and De-Embedding
More>>>
Short summary description Extron DSC 3G-3G A:
This short summary of the Extron DSC 3G-3G A data-sheet is auto-generated and uses the product title and the first six key specs.
Extron DSC 3G-3G A, Grey, 848 x 480, 1280 x 720, 1920 x 1080, 2048 x 1080, 47.3 BTU/h, 15 - 67.5 kHz, 24 - 60 Hz, 75 Ω
Long summary description Extron DSC 3G-3G A:
This is an auto-generated long summary of Extron DSC 3G-3G A based on the first three specs of the first five spec groups.
Extron DSC 3G-3G A. Product colour: Grey, Scaled resolutions: 848 x 480, 1280 x 720, 1920 x 1080, 2048 x 1080, Heat dissipation: 47.3 BTU/h. Digital horizontal frequency: 15 - 67.5 kHz, Digital vertical frequency: 24 - 60 Hz, Sync input impedance: 75 Ω. Frequency range: 20 - 20000 Hz, Signal-to-Noise Ratio (SNR): 90 dB, Channel separation (1 kHz): 80 dB. USB port type: Mini USB Type-B. AC adapter input voltage: 100-240 V, AC adapter frequency: 50/60 Hz, Power consumption (typical): 13.9 W