Extron 60-1311-03 user manual
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 16 W 2-way 2.0 channels
- - 65 - 20000 Hz 8 Ω
- - Black, White
Warranty:
5 years parts and labor
Long product name Extron SF 3CT LP 2-way Black, White Wired 16 W
:
Extron SF 3CT LP, 65 Hz - 20 kHz, 16 W RMS, 83 dB SPL, 8 Ω, 1.6 kg
The long product name of Extron SF 3CT LP 2-way Black, White Wired 16 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Extron SF 3CT LP, 65 Hz - 20 kHz, 16 W RMS, 83 dB SPL, 8 Ω, 1.6 kg
More>>>
Short summary description Extron SF 3CT LP 2-way Black, White Wired 16 W:
This short summary of the Extron SF 3CT LP 2-way Black, White Wired 16 W data-sheet is auto-generated and uses the product title and the first six key specs.
Extron SF 3CT LP, 2-way, 2.0 channels, Wired, 16 W, 65 - 20000 Hz, Black, White
Long summary description Extron SF 3CT LP 2-way Black, White Wired 16 W:
This is an auto-generated long summary of Extron SF 3CT LP 2-way Black, White Wired 16 W based on the first three specs of the first five spec groups.
Extron SF 3CT LP. Speaker type: 2-way, Audio output channels: 2.0 channels. Connectivity technology: Wired. RMS rated power: 16 W, Frequency range: 65 - 20000 Hz, Impedance: 8 Ω, Sensitivity: 83 dB. Product colour: Black, White