Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Extron FOXBOX Tx VGA/YUV MM AV transmitter Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Extron
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FOXBOX Tx VGA/YUV MM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60-1058-11
Category
Devices which distribute audio and video signals over long distances.
AV Extenders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byExtron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1571
This statistic is based on the 96377 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94200 free Open Icecat users.
Info modified on: 12 Nov 2019 17:06:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Extron FOXBOX Tx VGA/YUV MM AV transmitter Grey, Silver :
The short editorial description of Extron FOXBOX Tx VGA/YUV MM AV transmitter Grey, Silver

Fiber Optic Multimode Transmitter for VGA or HD Component Video, Audio, and RS-232
More>>>
Short summary description Extron FOXBOX Tx VGA/YUV MM AV transmitter Grey, Silver:
This short summary of the Extron FOXBOX Tx VGA/YUV MM AV transmitter Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Extron FOXBOX Tx VGA/YUV MM, 1920 x 1200 pixels, AV transmitter, 30000 m, Wired, Grey, Silver

Long summary description Extron FOXBOX Tx VGA/YUV MM AV transmitter Grey, Silver:
This is an auto-generated long summary of Extron FOXBOX Tx VGA/YUV MM AV transmitter Grey, Silver based on the first three specs of the first five spec groups.

Extron FOXBOX Tx VGA/YUV MM. Type: AV transmitter, Maximum resolution: 1920 x 1200 pixels, Cable types supported: Fiber. Connectivity technology: Wired. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Output current: 1 A. Width: 109 mm, Depth: 152 mm, Height: 25 mm