Product Brochure/Datasheet
(1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Extron 60-1027-03 user manual
(1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Extron DVS 304 DVI D
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Scaled resolutions: 640 x 480, 1920 x 1200
- - Supported video modes: 480p, 576p, 720p, 1080i, 1080p
- - 1U
- - 1.5 kg
- - Black
Long product name Extron DVS 304 DVI D
:
The long product name of Extron DVS 304 DVI D. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DVS 304 DVI D
More>>>
Short summary description Extron DVS 304 DVI D:
This short summary of the Extron DVS 304 DVI D data-sheet is auto-generated and uses the product title and the first six key specs.
Extron DVS 304 DVI D, Black, 640 x 480, 1920 x 1200, Metal, 1U, Buttons, 480p, 576p, 720p, 1080i, 1080p
Long summary description Extron DVS 304 DVI D:
This is an auto-generated long summary of Extron DVS 304 DVI D based on the first three specs of the first five spec groups.
Extron DVS 304 DVI D. Product colour: Black, Scaled resolutions: 640 x 480, 1920 x 1200, Housing material: Metal. Supported video modes: 480p, 576p, 720p, 1080i, 1080p, Analog signal format system: NTSC 3.58, NTSC 4.43, PAL, SECAM, Digital horizontal frequency: 15 - 100 kHz. Gain adjustment: Digital. AC adapter input voltage: 100 - 240 V, AC adapter frequency: 50 - 60 Hz, AC adapter input current: 0.3 A. Width: 222 mm, Depth: 267 mm, Height: 44 mm