Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Extron 2LC OM4 MM P/40 fibre optic cable 40 m LC OFNP Aqua

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Extron
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2LC OM4 MM P/40
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26-671-40
Category
A thin glass fibre through which light can be transmitted.
Fibre Optic Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byExtron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1569
This statistic is based on the 96340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94174 free Open Icecat users.
Info modified on: 12 Nov 2019 17:06:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Extron 2LC OM4 MM P/40 fibre optic cable 40 m LC OFNP Aqua :
  • - Laser-optimized OM4 multimode fiber
  • - Bend-insensitive
  • - OFNP plenum-rated jacket
  • - Durable duplex zip-cord cable construction
  • - Terminated with industry standard LC connectors
  • - Available in lengths from 1 meter (3.3 feet) to 60 meters (197 feet)
Long product name Extron 2LC OM4 MM P/40 fibre optic cable 40 m LC OFNP Aqua :
The short editorial description of Extron 2LC OM4 MM P/40 fibre optic cable 40 m LC OFNP Aqua

LC / LC Laser-Optimized Multimode Fiber Optic Cable, 40 m
More>>>
Short summary description Extron 2LC OM4 MM P/40 fibre optic cable 40 m LC OFNP Aqua:
This short summary of the Extron 2LC OM4 MM P/40 fibre optic cable 40 m LC OFNP Aqua data-sheet is auto-generated and uses the product title and the first six key specs.

Extron 2LC OM4 MM P/40, 40 m, OFNP, OM4, LC, LC, Aqua

Long summary description Extron 2LC OM4 MM P/40 fibre optic cable 40 m LC OFNP Aqua:
This is an auto-generated long summary of Extron 2LC OM4 MM P/40 fibre optic cable 40 m LC OFNP Aqua based on the first three specs of the first five spec groups.

Extron 2LC OM4 MM P/40. Cable length: 40 m, Cable type: OFNP, Fibre optic type: OM4, Connector 1: LC, Connector 2: LC, Core diameter: 50 µm, Connector gender: Male/Male, Cable colour: Aqua

Country Distributor
Nederland 1 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)