location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Extreme networks BlackDiamond 8806 power supply unit 700 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Extreme networks Check ‘Extreme networks’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BlackDiamond 8806
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41050
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Extreme networks’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Extreme networks: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Extreme networks BlackDiamond 8806 power supply unit 700 W :
The long product name of Extreme networks BlackDiamond 8806 power supply unit 700 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BlackDiamond 8806, 600W/900W, 100-240V PSU
More>>>
Short summary description Extreme networks BlackDiamond 8806 power supply unit 700 W:
This short summary of the Extreme networks BlackDiamond 8806 power supply unit 700 W data-sheet is auto-generated and uses the product title and the first six key specs.

Extreme networks BlackDiamond 8806, 700 W, 0 - 40 °C, 10 - 93%, 32 - 104 °F, 3.2 kg, 69.9 x 349 x 121 mm

Long summary description Extreme networks BlackDiamond 8806 power supply unit 700 W:
This is an auto-generated long summary of Extreme networks BlackDiamond 8806 power supply unit 700 W based on the first three specs of the first five spec groups.

Extreme networks BlackDiamond 8806. Total power: 700 W. Weight: 3.2 kg. Dimensions (WxDxH): 69.9 x 349 x 121 mm