location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

EXSYS EX-6006PoE 12 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EXSYS Check ‘EXSYS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX-6006PoE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX-6006POE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718359600630
Category:
A Power Over Ethernet (PoE) Adapter is a device that injects power into an Ethernet network or a device that connects a non-PoE device to a PoE network.
PoE Adapters Check ‘EXSYS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EXSYS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2018 22:51:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EXSYS EX-6006PoE 12 V
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10,100,1000 Mbit/s
  • - Power over Ethernet (PoE) IEEE 802.3at
  • - Black
More>>>
Short summary description EXSYS EX-6006PoE 12 V:
This short summary of the EXSYS EX-6006PoE 12 V data-sheet is auto-generated and uses the product title and the first six key specs.

EXSYS EX-6006PoE, 10,100,1000 Mbit/s, IEEE 802.3at, Black, PoE, 12 V, 3 A

Long summary description EXSYS EX-6006PoE 12 V:
This is an auto-generated long summary of EXSYS EX-6006PoE 12 V based on the first three specs of the first five spec groups.

EXSYS EX-6006PoE. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3at. Product colour: Black, LED indicators: PoE. Power over Ethernet (PoE) voltage: 12 V, Input current: 3 A, Power over Ethernet (PoE) power per port: 15.4 W. Weight: 300 g, Dimensions (WxDxH): 114 x 26 x 57 mm