Product Brochure/Datasheet
(0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name EXSYS EX-3671 interface cards/adapter
:
USB 3.1(Gen2) to M2 & mSATA Enclosure with Micro-B connector
The long product name of EXSYS EX-3671 interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
USB 3.1(Gen2) to M2 & mSATA Enclosure with Micro-B connector
More>>>
Short summary description EXSYS EX-3671 interface cards/adapter:
This short summary of the EXSYS EX-3671 interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.
EXSYS EX-3671, Blue, Activity, Power, CEE, FCC, WEEE, ASM1351, 0 - 55 °C, -40 - 75 °C
Long summary description EXSYS EX-3671 interface cards/adapter:
This is an auto-generated long summary of EXSYS EX-3671 interface cards/adapter based on the first three specs of the first five spec groups.
EXSYS EX-3671. Product colour: Blue, LED indicators: Activity, Power, Certification: CEE, FCC, WEEE. Chipset: ASM1351. Windows operating systems supported: Windows 10 Home, Windows 10 Home x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows..., Supported storage drive heights: 9.5 mm. Width: 97 mm, Depth: 65.5 mm, Height: 9.5 mm. Cables included: USB