location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Exquisit KS116RVA+ fridge Freestanding 92 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Exquisit Check ‘Exquisit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KS116RVA+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KS116RVA+ show
Show alternative article codes used in the online market place
Category:
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Fridges Check ‘Exquisit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Exquisit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 15:55:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Exquisit KS116RVA+ fridge Freestanding 92 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Freestanding 92 L
  • - N
  • - Automatic defrost (fridge)
  • - Reversible doors
  • - 39 dB
  • - 106 kWh 75 W
More>>>
Short summary description Exquisit KS116RVA+ fridge Freestanding 92 L White:
This short summary of the Exquisit KS116RVA+ fridge Freestanding 92 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Exquisit KS116RVA+, 92 L, 39 dB, White

Long summary description Exquisit KS116RVA+ fridge Freestanding 92 L White:
This is an auto-generated long summary of Exquisit KS116RVA+ fridge Freestanding 92 L White based on the first three specs of the first five spec groups.

Exquisit KS116RVA+. Fridge net capacity: 92 L, Noise level: 39 dB. Door hinge: Right. Annual energy consumption: 106 kWh. Weight: 24 kg. Product colour: White