Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Exponent 50010 Notebook stand Silver notebook arm/stand

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Exponent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50010
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50010
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4029697500101
Category
Devices used to rest and support notebook computers to make then easier to use.
notebook arms & stands
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Exponent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2217
This statistic is based on the 76071 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74337 free Open Icecat users .
Info modified on: 26 Aug 2017 20:23:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure (0,2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Exponent 50010 Notebook stand Silver notebook arm/stand :
The short editorial description of Exponent 50010 Notebook stand Silver notebook arm/stand

Notebook Stand
More>>>
Short summary description Exponent 50010 Notebook stand Silver notebook arm/stand:
This short summary of the Exponent 50010 Notebook stand Silver notebook arm/stand data-sheet is auto-generated and uses the product title and the first six key specs.

Exponent 50010, Notebook stand, Silver, Stainless steel, 250 mm, 110 mm, 264 mm

Long summary description Exponent 50010 Notebook stand Silver notebook arm/stand:
This is an auto-generated long summary of Exponent 50010 Notebook stand Silver notebook arm/stand based on the first three specs of the first five spec groups.

Exponent 50010. Product type: Notebook stand, Colour of product: Silver, Material: Stainless steel. Width: 250 mm, Depth: 110 mm, Height: 264 mm. Package width: 277 mm, Package depth: 270 mm, Package height: 150 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.