Exone Proxima 1822G5 2620 server 2.4 TB Tower Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 64 GB DDR4-SDRAM 920 W Windows Server 2016 Standard
Bullet Points Exone Proxima 1822G5 2620 server 2.4 TB Tower Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 64 GB DDR4-SDRAM 920 W Windows Server 2016 Standard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Windows Server 2016 Standard
- - Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz
- - 64 GB 2133 MHz DDR4-SDRAM 4 x 16
- - 2.4 TB DVD±RW
- - Tower 920 W
More>>>
Short summary description Exone Proxima 1822G5 2620 server 2.4 TB Tower Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 64 GB DDR4-SDRAM 920 W Windows Server 2016 Standard:
This short summary of the Exone Proxima 1822G5 2620 server 2.4 TB Tower Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 64 GB DDR4-SDRAM 920 W Windows Server 2016 Standard data-sheet is auto-generated and uses the product title and the first six key specs.
Exone Proxima 1822G5 2620, 2.1 GHz, E5-2620V4, 64 GB, DDR4-SDRAM, 2.4 TB, Tower
Long summary description Exone Proxima 1822G5 2620 server 2.4 TB Tower Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 64 GB DDR4-SDRAM 920 W Windows Server 2016 Standard:
This is an auto-generated long summary of Exone Proxima 1822G5 2620 server 2.4 TB Tower Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 64 GB DDR4-SDRAM 920 W Windows Server 2016 Standard based on the first three specs of the first five spec groups.
Exone Proxima 1822G5 2620. Processor family: Intel® Xeon® E5 v4, Processor frequency: 2.1 GHz, Processor model: E5-2620V4. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 4 x 16 GB. Total storage capacity: 2.4 TB, HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN. Optical drive type: DVD±RW. Power supply: 920 W, Redundant power supply (RPS) support. Operating system installed: Windows Server 2016 Standard. Chassis type: Tower