Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EXIT Junior Picnic set L

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EXIT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Junior Picnic set L
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52.90.10.00
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718469469437
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEXIT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4105
This statistic is based on the 96307 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94085 free Open Icecat users.
Info modified on: 19 Dec 2018 12:53:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name EXIT Junior Picnic set L :
The short editorial description of EXIT Junior Picnic set L

Table: 40x30x45 cm, 2x Stools: 30x20x25mm
More>>>
EXIT Junior Picnic set L:
The official marketing text of EXIT Junior Picnic set L as supplied by the manufacturer

Feel like having a picnic with your friends? The EXIT Junior Picnic Set L comes with a table and two stools and it’s the ideal picnic set for your garden, in the playhouse or on the terrace of your EXIT Crooky!

There is a hole in the middle of the table for placing the EXIT Parasol. That way, children can play nicely in the shade on sunny days!

Short summary description EXIT Junior Picnic set L:
This short summary of the EXIT Junior Picnic set L data-sheet is auto-generated and uses the product title and the first six key specs.

EXIT Junior Picnic set L, Stool, Wood, Wood, 40 cm, 30 cm, 45 cm

Long summary description EXIT Junior Picnic set L:
This is an auto-generated long summary of EXIT Junior Picnic set L based on the first three specs of the first five spec groups.

EXIT Junior Picnic set L. Seat type: Stool, Product colour: Wood, Material: Wood. Table length: 40 cm, Table width: 30 cm, Table height: 45 cm. Package width: 335 mm, Package depth: 140 mm, Package height: 520 mm

Features
Table included *
Yes
Seat type *
Stool
Product colour *
Wood
Material
Wood
Weight & dimensions
Table length
40 cm
Table width
30 cm
Table height
45 cm
Seating furniture width
20 cm
Weight & dimensions
Seating furniture depth
30 cm
Seating furniture height
25 cm
Weight per piece
4.5 kg
Gross weight per piece
6 kg
Packaging content
Number of chairs/stools
2
Packaging data
Package width
335 mm
Package depth
140 mm
Package height
520 mm
Brand Image Product code Product Stock Price from
EXIT Junior Picnicset XL EXIT Junior Picnicset XL
(show image)
52.90.20.00 Junior Picnicset XL 0.00
(excl. VAT)
0 (incl. VAT)