Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EXIT Aksent wooden play tower with a 1-seat swing - grey

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EXIT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aksent wooden play tower with a 1-seat swing - grey
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52.23.12.00
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718469468317
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEXIT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6860
This statistic is based on the 96188 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93975 free Open Icecat users.
Info modified on: 25 Nov 2020 13:39:53
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (5.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name EXIT Aksent wooden play tower with a 1-seat swing - grey :
The short editorial description of EXIT Aksent wooden play tower with a 1-seat swing - grey

Aksent Playtower with Single swingarm
More>>>
EXIT Aksent wooden play tower with a 1-seat swing - grey:
The official marketing text of EXIT Aksent wooden play tower with a 1-seat swing - grey as supplied by the manufacturer

The EXIT Aksent Play Tower with the single swing attachment offers great play value!

On one side, the tower with a 1.20m high platform is accessible by stairs with two handles on top for extra good grip. On the other side, it has a lovely long slide! The EXIT Aksent Play Tower also has a sandbox where your kids can have a great time making sand cakes and sand castles.

And with the addition of a swing that can be fastened on either side of the tower, you can have a grand time with your friends, brothers and sisters! The refreshing lime-green colour of the seat and the grey woodwork will also look lively in your parents’ garden!

Short summary description EXIT Aksent wooden play tower with a 1-seat swing - grey:
This short summary of the EXIT Aksent wooden play tower with a 1-seat swing - grey data-sheet is auto-generated and uses the product title and the first six key specs.

EXIT Aksent wooden play tower with a 1-seat swing - grey, 3 yr(s), 12 yr(s), Wood, 119.5 kg, Black, Green, Grey, Wood

Long summary description EXIT Aksent wooden play tower with a 1-seat swing - grey:
This is an auto-generated long summary of EXIT Aksent wooden play tower with a 1-seat swing - grey based on the first three specs of the first five spec groups.

EXIT Aksent wooden play tower with a 1-seat swing - grey. Recommended age (min): 3 yr(s), Recommended age (max): 12 yr(s), Frame material: Wood. Width: 3080 mm, Height: 2963 mm, Weight: 119.5 kg. Product colour: Black, Green, Grey, Wood

Features
Number of swings
1
Product colour *
Black, Green, Grey, Wood
Frame material *
Wood
Recommended age (min) *
3 yr(s)
Recommended age (max)
12 yr(s)
Playground swing seat type
Flat seat
Maximum seat load
45 kg
Playground slide *
Yes
Playground swing *
Yes
Playground walkway *
No
Playground sandbox *
Yes
Playground climbing wall *
No
Assembly required
Yes
Crawl through tunnel *
No
Certification
SCS-COC-000652-WH
Weight & dimensions
Width *
3080 mm
Height *
2963 mm
Length
3.23 m
Weight
119.5 kg
Weight & dimensions
Platform height
120 cm
Technical details
Sustainability certificates
Forest Stewardship Council (FSC)
Logistics data
Quantity per pallet
1 pc(s)
Packaging data
Package width
1680 mm
Package depth
290 mm
Package height
160 mm
Package weight
125 kg
Package 2 dimensions (W x D x H)
1095 x 455 x 140 mm
Package 3 dimensions (W x D x H)
455 x 26 x 225 mm
Package 4 dimensions (WxDxH)
1370 x 340 x 155 mm
Package 5 dimensions (WxDxH)
2320 x 1750 x 145 mm
Package 6 dimensions (WxDxH)
2282 x 495 x 400 mm
Package 7 dimensions (WxDxH)
2370 x 145 x 145 mm
Packaging content
Ground anchor(s) included
Yes
Number of ground anchors
2
Brand Image Product code Product Stock Price from
EXIT Aksent wooden play tower - grey EXIT Aksent wooden play tower - grey
(show image)
52.23.01.00 Aksent wooden play tower - grey 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent wooden play tower with a 2-seat swing - grey EXIT Aksent wooden play tower with a 2-seat swing - grey
(show image)
52.23.11.00 Aksent wooden play tower with a 2-seat swing - grey 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent wooden play tower with a nest swing - grey EXIT Aksent wooden play tower with a nest swing - grey
(show image)
52.23.23.00 Aksent wooden play tower with a nest swing - grey 0.00
(excl. VAT)
0 (incl. VAT)