Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EXIT Aksent Sandtable XL

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EXIT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aksent Sandtable XL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52.05.22.00
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718469466238
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEXIT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6705
This statistic is based on the 96362 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94193 free Open Icecat users.
Info modified on: 25 Nov 2020 13:39:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name EXIT Aksent Sandtable XL :
The short editorial description of EXIT Aksent Sandtable XL

Aksent Sandtable XL
More>>>
EXIT Aksent Sandtable XL:
The official marketing text of EXIT Aksent Sandtable XL as supplied by the manufacturer

The EXIT Aksent Sand table XL is a unique sand & play table manufactured in extra large dimensions. Children can enjoy playing and building sand castles in the table. Its dimensions make it easy to place in your garden or on your terrace. The top is removable so the table can be used for building sand castles and, once the top is put back, it can be used nicely for drawing, building or doing arts & crafts. The root mat that comes with the table keeps the sand in the table. A great advantage of the sand table XL is that the cover keeps the sand clean and gives the object a neat appearance.

The EXIT Aksent sand table XL stands on legs, giving it the following advantages:
- You can play standing up, maintaining an active and proper posture.
- Standing around the table allows many children to play at the same time.
- It’s less accessible for pets, such as cats.
- It’s easy to sweep around the table.

As an additional accessory, you can purchase a set of EXIT Gardening Tools

The EXIT Aksent Sand Table XL is manufactured from sustainably produced wood in a modern design and in tranquil grey and natural colours; just as nice for your garden!

Characteristics of the wood:
- North European fir
- Sustainably produced (FSC Mix Credit)

Short summary description EXIT Aksent Sandtable XL:
This short summary of the EXIT Aksent Sandtable XL data-sheet is auto-generated and uses the product title and the first six key specs.

EXIT Aksent Sandtable XL, Sand table, Wood, Grey, Wood, 30 kg

Long summary description EXIT Aksent Sandtable XL:
This is an auto-generated long summary of EXIT Aksent Sandtable XL based on the first three specs of the first five spec groups.

EXIT Aksent Sandtable XL. Product type: Sand table, Number of playing zones: 1, Material: Wood, Product colour: Grey, Wood. Weight: 30 kg

Features
Product colour *
Grey, Wood
Material *
Wood
Number of playing zones
1
Product type *
Sand table
Assembly required
Yes
Certification
SCS-COC-000652-WH
Technical details
Sustainability certificates
Forest Stewardship Council (FSC)
Weight & dimensions
Width *
1380 mm
Weight & dimensions
Depth *
940 mm
Height *
500 mm
Weight
30 kg
Packaging data
Package width
1325 mm
Package depth
600 mm
Package height
1220 mm
Package weight
31.2 kg
Packaging content
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
EXIT Aksent Sand and Watertable M EXIT Aksent Sand and Watertable M
(show image)
52.05.03.00 Aksent Sand and Watertable M 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent Sand and Watertable L EXIT Aksent Sand and Watertable L
(show image)
52.05.05.00 Aksent Sand and Watertable L 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent Sand- and Watertable L Deluxe EXIT Aksent Sand- and Watertable L Deluxe
(show image)
52.05.05.40 Aksent Sand- and Watertable L Deluxe 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent Sand-, Water Picnic table (1 Seat) EXIT Aksent Sand-, Water Picnic table (1 Seat)
(show image)
52.05.08.00 Aksent Sand-, Water Picnic table (1 Seat) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent Sand, Water- and Picnictable (1 seat ) Deluxe (FSC Mix 70%) EXIT Aksent Sand, Water- and Picnictable (1 seat ) Deluxe (FSC Mix 70%)
(show image)
52.05.08.40 Aksent Sand, Water- and Picnictable (1 seat ) Deluxe (FSC Mix 70%) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent Sand-, Water Picnic table (2 Seats) EXIT Aksent Sand-, Water Picnic table (2 Seats)
(show image)
52.05.10.00 Aksent Sand-, Water Picnic table (2 Seats) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent Sand, Water & Picnictable (2 s) Deluxe EXIT Aksent Sand, Water & Picnictable (2 s) Deluxe
(show image)
52.05.10.40 Aksent Sand, Water & Picnictable (2 s) Deluxe 0.00
(excl. VAT)
0 (incl. VAT)