Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EXIT Aksent Sand-, Water Picnic table (1 Seat)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EXIT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aksent Sand-, Water Picnic table (1 Seat)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52.05.08.00
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718469464678
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEXIT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5686
This statistic is based on the 96333 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94159 free Open Icecat users.
Info modified on: 25 Nov 2020 13:39:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (6.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name EXIT Aksent Sand-, Water Picnic table (1 Seat) :
The short editorial description of EXIT Aksent Sand-, Water Picnic table (1 Seat)

Aksent Sand-, Water Picnic table (1 Seat)
More>>>
EXIT Aksent Sand-, Water Picnic table (1 Seat):
The official marketing text of EXIT Aksent Sand-, Water Picnic table (1 Seat) as supplied by the manufacturer

The EXIT Aksent Sand, Water & Picnic Table is a multi-functional table.

If the removable top blade stays on, then it becomes a table with a bench where a child can enjoy eating lunch or making a nice drawing. When the blade is removed, then it becomes ideal for fooling around with sand and water. The prettiest sand cakes and the tallest sand castles can be created!

The two integrated bins are coloured green and can be removed. This way they can be easily cleaned and used for other play activities. Its modern look makes this table unique and the use of soft colours, such as grey and natural, definitely sets it apart of other models. And it looks so nice in your garden! This sand and water table is equipped with a single bench.

Short summary description EXIT Aksent Sand-, Water Picnic table (1 Seat):
This short summary of the EXIT Aksent Sand-, Water Picnic table (1 Seat) data-sheet is auto-generated and uses the product title and the first six key specs.

EXIT Aksent Sand-, Water Picnic table (1 Seat), Sand & water table, Wood, Black, Green, Grey, Wood, 13.5 kg

Long summary description EXIT Aksent Sand-, Water Picnic table (1 Seat):
This is an auto-generated long summary of EXIT Aksent Sand-, Water Picnic table (1 Seat) based on the first three specs of the first five spec groups.

EXIT Aksent Sand-, Water Picnic table (1 Seat). Product type: Sand & water table, Number of playing zones: 2, Material: Wood, Product colour: Black, Green, Grey, Wood. Weight: 13.5 kg

Features
Product colour *
Black, Green, Grey, Wood
Material *
Wood
Picnic table
Yes
Number of playing zones
2
Seat type
Bench
Removable bin
Yes
Number of bins
2
Bin colour
Green
Product type *
Sand & water table
Assembly required
Yes
Certification
SCS-COC-000652-WH
Technical details
Sustainability certificates
Forest Stewardship Council (FSC)
Weight & dimensions
Width *
950 mm
Height *
500 mm
Length
89 cm
Thickness (min)
1.5 cm
Thickness (max)
2 cm
Weight
13.5 kg
Packaging data
Package width
1130 mm
Package depth
250 mm
Package height
380 mm
Package weight
14.6 kg
Packaging content
Quantity per pack
1 pc(s)
Logistics data
Quantity per pallet
20 pc(s)
Brand Image Product code Product Stock Price from
EXIT AquaFlow Junior-Set EXIT AquaFlow Junior-Set
(show image)
55.20.10.11 AquaFlow Junior-Set 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent Sandtable XL EXIT Aksent Sandtable XL
(show image)
52.05.22.00 Aksent Sandtable XL 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent Sand and Watertable M EXIT Aksent Sand and Watertable M
(show image)
52.05.03.00 Aksent Sand and Watertable M 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent Sand and Watertable L EXIT Aksent Sand and Watertable L
(show image)
52.05.05.00 Aksent Sand and Watertable L 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent Sand- and Watertable L Deluxe EXIT Aksent Sand- and Watertable L Deluxe
(show image)
52.05.05.40 Aksent Sand- and Watertable L Deluxe 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent Sand, Water- and Picnictable (1 seat ) Deluxe (FSC Mix 70%) EXIT Aksent Sand, Water- and Picnictable (1 seat ) Deluxe (FSC Mix 70%)
(show image)
52.05.08.40 Aksent Sand, Water- and Picnictable (1 seat ) Deluxe (FSC Mix 70%) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent Sand-, Water Picnic table (2 Seats) EXIT Aksent Sand-, Water Picnic table (2 Seats)
(show image)
52.05.10.00 Aksent Sand-, Water Picnic table (2 Seats) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent Sand, Water & Picnictable (2 s) Deluxe EXIT Aksent Sand, Water & Picnictable (2 s) Deluxe
(show image)
52.05.10.40 Aksent Sand, Water & Picnictable (2 s) Deluxe 0.00
(excl. VAT)
0 (incl. VAT)