Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EXIT Aksent Sand and Watertable M

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EXIT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aksent Sand and Watertable M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52.05.03.00
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718469460823
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEXIT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4966
This statistic is based on the 96333 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94159 free Open Icecat users.
Info modified on: 25 Nov 2020 13:39:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name EXIT Aksent Sand and Watertable M :
The short editorial description of EXIT Aksent Sand and Watertable M

Aksent Sand and Watertable M
More>>>
EXIT Aksent Sand and Watertable M:
The official marketing text of EXIT Aksent Sand and Watertable M as supplied by the manufacturer

The EXIT Aksent Sand & Water Table is a multi-functional table.

It can be used as a table, but also as a wonderful sand and water table! The top blade is removable so that children can build sand castles or play with water! At other occasions, when the blade is put back, children can enjoy themselves doing arts & crafts, building or drawing.

The integrated green bin can be removed for cleaning or used in other play activities. The EXIT Aksent Sand & Water Table is made from sustainably produced wood in a sleek design. They come in soft colours (grey and natural) that blend well with your garden!

Short summary description EXIT Aksent Sand and Watertable M:
This short summary of the EXIT Aksent Sand and Watertable M data-sheet is auto-generated and uses the product title and the first six key specs.

EXIT Aksent Sand and Watertable M, Sand & water table, Wood, Green, Grey, Wood, 9 kg

Long summary description EXIT Aksent Sand and Watertable M:
This is an auto-generated long summary of EXIT Aksent Sand and Watertable M based on the first three specs of the first five spec groups.

EXIT Aksent Sand and Watertable M. Product type: Sand & water table, Material: Wood, Product colour: Green, Grey, Wood. Weight: 9 kg

Features
Product colour *
Green, Grey, Wood
Material *
Wood
Removable bin
Yes
Number of bins
1
Bin colour
Green
Product type *
Sand & water table
Assembly required
Yes
Certification
SCS-­COC-­000652-­WH
Technical details
Sustainability certificates
Forest Stewardship Council (FSC)
Weight & dimensions
Width *
690 mm
Weight & dimensions
Height *
500 mm
Length
61 cm
Thickness (min)
1.5 cm
Thickness (max)
2 cm
Weight
9 kg
Packaging data
Package width
650 mm
Package depth
250 mm
Package height
380 mm
Package weight
9.5 kg
Logistics data
Quantity per pallet
30 pc(s)
Brand Image Product code Product Stock Price from
EXIT AquaFlow Junior-Set EXIT AquaFlow Junior-Set
(show image)
55.20.10.11 AquaFlow Junior-Set 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent Sandtable XL EXIT Aksent Sandtable XL
(show image)
52.05.22.00 Aksent Sandtable XL 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent Sand and Watertable L EXIT Aksent Sand and Watertable L
(show image)
52.05.05.00 Aksent Sand and Watertable L 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent Sand- and Watertable L Deluxe EXIT Aksent Sand- and Watertable L Deluxe
(show image)
52.05.05.40 Aksent Sand- and Watertable L Deluxe 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent Sand-, Water Picnic table (1 Seat) EXIT Aksent Sand-, Water Picnic table (1 Seat)
(show image)
52.05.08.00 Aksent Sand-, Water Picnic table (1 Seat) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent Sand, Water- and Picnictable (1 seat ) Deluxe (FSC Mix 70%) EXIT Aksent Sand, Water- and Picnictable (1 seat ) Deluxe (FSC Mix 70%)
(show image)
52.05.08.40 Aksent Sand, Water- and Picnictable (1 seat ) Deluxe (FSC Mix 70%) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent Sand-, Water Picnic table (2 Seats) EXIT Aksent Sand-, Water Picnic table (2 Seats)
(show image)
52.05.10.00 Aksent Sand-, Water Picnic table (2 Seats) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent Sand, Water & Picnictable (2 s) Deluxe EXIT Aksent Sand, Water & Picnictable (2 s) Deluxe
(show image)
52.05.10.40 Aksent Sand, Water & Picnictable (2 s) Deluxe 0.00
(excl. VAT)
0 (incl. VAT)