Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EXIT Aksent Double Swing with Slide

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EXIT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aksent Double Swing with Slide
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52.03.40.00
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718469468300
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEXIT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6419
This statistic is based on the 96188 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93975 free Open Icecat users.
Info modified on: 25 Nov 2020 13:39:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (6.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name EXIT Aksent Double Swing with Slide :
The short editorial description of EXIT Aksent Double Swing with Slide

217x338x236cm, 74.5kg, 2 seats + slide
More>>>
EXIT Aksent Double Swing with Slide:
The official marketing text of EXIT Aksent Double Swing with Slide as supplied by the manufacturer

EXIT Aksent Duoschommel with slide is a modern designed play equipment with two swing seats and a climbing area with slide. The seats and slide have a fresh lime green color. The beautiful colour of this swing with slide made from sustainably produced wood is dazzling in any garden! The metal fittings ensure a stable and high quality construction.

The EXIT Aksent Duo Swing with slide is standard delivered with 4 solid ground anchors.

Wood characteristics:
- North European pinewood
- Sustainably produced wood (FSC Mix Credit)
- Thickness of the posts: 69x69mm
- Thickness of the bar: 92x69mm

Short summary description EXIT Aksent Double Swing with Slide:
This short summary of the EXIT Aksent Double Swing with Slide data-sheet is auto-generated and uses the product title and the first six key specs.

EXIT Aksent Double Swing with Slide, Playground swing set, Flat seat, Grey, Lime

Long summary description EXIT Aksent Double Swing with Slide:
This is an auto-generated long summary of EXIT Aksent Double Swing with Slide based on the first three specs of the first five spec groups.

EXIT Aksent Double Swing with Slide. Product type: Playground swing set, Seat type: Flat seat, Product colour: Grey, Lime. Weight: 74.5 kg

Features
Product type *
Playground swing set
Product colour *
Grey, Lime
Number of seats
2 seat(s)
Seat type
Flat seat
Frame material
Wood
Connecting piece material
Metal
Placement supported
Outdoor
Slide
Yes
Weight & dimensions
Width *
2170 mm
Length
3.38 m
Height *
2360 mm
Weight
74.5 kg
Beam width
6.9 cm
Beam depth
9.2 cm
Post width
6.9 cm
Weight & dimensions
Post depth
6.9 cm
Packaging data
Number of packaging boxes
5
Package weight
79.1 kg
Package 1 dimensions (WxDxH)
2370 x 150 x 240 mm
Package 2 dimensions (W x D x H)
455 x 260 x 225 mm
Package 3 dimensions (W x D x H)
2390 x 140 x 145 mm
Package 4 dimensions (WxDxH)
1074 x 405 x 145 mm
Package 5 dimensions (WxDxH)
1800 x 420 x 450 mm
Package type
Box
Packaging content
Number of anchors included
4
Technical details
Sustainability certificates
Forest Stewardship Council (FSC)
Brand Image Product code Product Stock Price from
EXIT Aksent Nest Swing with Slide EXIT Aksent Nest Swing with Slide
(show image)
52.03.50.00 Aksent Nest Swing with Slide 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Swingbag (Black/Pink) EXIT Swingbag (Black/Pink)
(show image)
52.03.98.00 Swingbag (Black/Pink) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent Swing seat (Green) EXIT Aksent Swing seat (Green)
(show image)
52.03.93.00 Aksent Swing seat (Green) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent Baby swing seat (Pink) EXIT Aksent Baby swing seat (Pink)
(show image)
52.03.92.00 Aksent Baby swing seat (Pink) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent Baby swing seat (Green) EXIT Aksent Baby swing seat (Green)
(show image)
52.03.91.00 Aksent Baby swing seat (Green) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent Nest swing seat EXIT Aksent Nest swing seat
(show image)
52.03.95.00 Aksent Nest swing seat 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent Double Swing + Swingbag Black/Pink (1x) EXIT Aksent Double Swing + Swingbag Black/Pink (1x)
(show image)
52.03.32.00 Aksent Double Swing + Swingbag Black/Pink (1x) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent Double Swing + Swingbag Black/Green (1x) EXIT Aksent Double Swing + Swingbag Black/Green (1x)
(show image)
52.03.31.00 Aksent Double Swing + Swingbag Black/Green (1x) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent Double Swing EXIT Aksent Double Swing
(show image)
52.03.10.00 Aksent Double Swing 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent Nest Swing EXIT Aksent Nest Swing
(show image)
52.03.20.00 Aksent Nest Swing 0.00
(excl. VAT)
0 (incl. VAT)