Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EXIT Aksent Swibee nest swing arm for a wooden play tower

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EXIT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aksent Swibee nest swing arm for a wooden play tower
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52.03.23.00
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718469468294
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEXIT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4656
This statistic is based on the 96340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94174 free Open Icecat users.
Info modified on: 25 Nov 2020 13:39:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name EXIT Aksent Swibee nest swing arm for a wooden play tower :
The short editorial description of EXIT Aksent Swibee nest swing arm for a wooden play tower

Aksent Nest Swing Arm for Playtower
More>>>
EXIT Aksent Swibee nest swing arm for a wooden play tower:
The official marketing text of EXIT Aksent Swibee nest swing arm for a wooden play tower as supplied by the manufacturer

Make your EXIT Aksent Play Tower complete by adding a nest swing.

This added feature lets you have a great time playing with your friends, brothers and sisters! The refreshing green/black colour of the nest swing will also look lively in your parents’ garden!
The heavy metal connections ensure a solid and qualitative construction.

The EXIT Aksent Nest Swing is standard delivered with 2 ground anchors.

Short summary description EXIT Aksent Swibee nest swing arm for a wooden play tower:
This short summary of the EXIT Aksent Swibee nest swing arm for a wooden play tower data-sheet is auto-generated and uses the product title and the first six key specs.

EXIT Aksent Swibee nest swing arm for a wooden play tower, Playground swing set, Nest seat, Fabric, Black, Green, Grey

Long summary description EXIT Aksent Swibee nest swing arm for a wooden play tower:
This is an auto-generated long summary of EXIT Aksent Swibee nest swing arm for a wooden play tower based on the first three specs of the first five spec groups.

EXIT Aksent Swibee nest swing arm for a wooden play tower. Product type: Playground swing set, Seat type: Nest seat, Seat material: Fabric, Recommended age (min): 3 yr(s), Product colour: Black, Green, Grey. Weight: 24 kg

Features
Product type *
Playground swing set
Product colour *
Black, Green, Grey
Maximum user weight
100 kg
Number of seats
1 seat(s)
Seat type
Nest seat
Seat material
Fabric
Frame material
Wood
Connecting piece material
Metal
Adjustable height
Yes
Adjustable ropes
Yes
Recommended age (min) *
3 yr(s)
Recommended age (max)
12 yr(s)
Placement supported
Outdoor
Assembly required
Yes
Water-resistant
Yes
Certification
SCS-COC-000652-WH
Weight & dimensions
Width *
2478.2 mm
Weight & dimensions
Height *
2165 mm
Weight
24 kg
Beam width
6.9 cm
Beam depth
9.2 cm
Post width
6.9 cm
Post depth
6.9 cm
Seat diameter
98 cm
Packaging data
Number of packaging boxes
2
Package weight
25 kg
Package 1 dimensions (WxDxH)
2370 x 145 x 165 mm
Package 2 dimensions (W x D x H)
480 x 275 x 235 mm
Packaging content
Number of anchors included
2
Technical details
Sustainability certificates
Forest Stewardship Council (FSC)
Logistics data
Quantity per pallet
25 pc(s)
Brand Image Product code Product Stock Price from
EXIT Aksent wooden play tower with a 2-seat swing arm EXIT Aksent wooden play tower with a 2-seat swing arm
(show image)
52.03.11.00 Aksent wooden play tower with a 2-seat swing arm 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Aksent 1-seat swing arm for a wooden play tower EXIT Aksent 1-seat swing arm for a wooden play tower
(show image)
52.03.12.00 Aksent 1-seat swing arm for a wooden play tower 0.00
(excl. VAT)
0 (incl. VAT)