Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EXIT Beach 300 wooden playhouse - red

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EXIT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Beach 300 wooden playhouse - red
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50.31.13.00
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718469465101
Category Playhouses
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEXIT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5951
This statistic is based on the 96241 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94057 free Open Icecat users.
Info modified on: 25 Nov 2020 13:39:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name EXIT Beach 300 wooden playhouse - red :
The short editorial description of EXIT Beach 300 wooden playhouse - red

240x165x188 cm, 63.5kg, Red
More>>>
EXIT Beach 300 wooden playhouse - red:
The official marketing text of EXIT Beach 300 wooden playhouse - red as supplied by the manufacturer

Every child loves to have his/her own house! A place to relax, sit and play together with friends, brothers and sisters.The EXIT Beach 300 is a beautiful playhouse which comes with stairs, a slide and even with a veranda! With its special roof, round red windows and doors this is the dream of every child! With its beautiful natural looks this house looks beautful in every garden!

Durable
The houses are made of dried cedar wood. This is a special kind of wood because it is naturally weather resistant, so it can easily withstand humidity. The cedar wood has not been treated with chemicals, which often is the case with other wood types. Cedar wood is therefore safe for the envorinment and for your children! The panels of the playhouse are already painted with a water based stain.

Safe!
Of course this play house conforms to the applicable safety standards (EN-­71) in order to guarantee optimum playing safety for your children. Besides this the cedar wood has not been treated with chemicals andit has the pleasant feature that it does not splinter.

Easy assembly!
The house comes pre-­assembled. It is a real pre-fab system where you only have to attach the wooden panels. Even the door and windows are pre-build! The panels have been pre-­drilled as well which makes building the playhouse extremely easy.

Short summary description EXIT Beach 300 wooden playhouse - red:
This short summary of the EXIT Beach 300 wooden playhouse - red data-sheet is auto-generated and uses the product title and the first six key specs.

EXIT Beach 300 wooden playhouse - red, Playhouse on poles, Boy/Girl, 3 yr(s), 1 door(s), Slide, Red

Long summary description EXIT Beach 300 wooden playhouse - red:
This is an auto-generated long summary of EXIT Beach 300 wooden playhouse - red based on the first three specs of the first five spec groups.

EXIT Beach 300 wooden playhouse - red. Placement supported: Playhouse on poles, Recommended gender: Boy/Girl, Recommended age (min): 3 yr(s), Recommended age (max): 10 yr(s), Number of doors: 1 door(s), Slide, Product colour: Red

Features
Placement supported *
Playhouse on poles
Recommended gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
10 yr(s)
Product colour *
Red
Material
Wood
Slide
Yes
Number of doors
1 door(s)
Number of windows
2
Assembly required
Yes
Easy to assemble
Yes
Weatherproof
Yes
Certification
TÜV, CE, EN 71, 100% FSC
Weight & dimensions
Width *
1660 mm
Depth *
2460 mm
Height *
1870 mm
Weight
69 kg
Packaging data
Package weight
66.8 kg
Package volume
856800 cm³
Frame package dimensions (WxDxH)
550 x 1955 x 130 mm
Side panel(s) package dimensions (WxDxH)
1020 x 1305 x 145 mm
Front/back panel(s) package dimensions (WxDxH)
1020 x 1305 x 145 mm
Roof package dimensions (WxDxH)
725 x 1305 x 95 mm
Slide package dimensions (WxD)
380 x 1200 mm
Technical details
Sustainability certificates
Forest Stewardship Council (FSC)
Logistics data
Quantity per pallet
1 pc(s)
Quantity per intermodal container (20ft)
53 pc(s)
Quantity per intermodal container (40ft, HC)
126 pc(s)
Brand Image Product code Product Stock Price from
EXIT Ibiza 100 wooden playhouse - natural EXIT Ibiza 100 wooden playhouse - natural
(show image)
50.25.00.00 Ibiza 100 wooden playhouse - natural 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Beach 300 wooden playhouse - pink EXIT Beach 300 wooden playhouse - pink
(show image)
50.31.11.00 Beach 300 wooden playhouse - pink 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Beach 100 wooden playhouse - pink EXIT Beach 100 wooden playhouse - pink
(show image)
50.30.01.00 Beach 100 wooden playhouse - pink 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Fantasia 300 wooden playhouse - pink EXIT Fantasia 300 wooden playhouse - pink
(show image)
50.11.11.00 Fantasia 300 wooden playhouse - pink 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Fantasia 100 wooden playhouse - pink EXIT Fantasia 100 wooden playhouse - pink
(show image)
50.10.01.00 Fantasia 100 wooden playhouse - pink 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Crooky 550 wooden playhouse - grey-beige EXIT Crooky 550 wooden playhouse - grey-beige
(show image)
50.46.00.00 Crooky 550 wooden playhouse - grey-beige 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Crooky 500 wooden playhouse - grey-beige EXIT Crooky 500 wooden playhouse - grey-beige
(show image)
50.45.00.00 Crooky 500 wooden playhouse - grey-beige 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Crooky 350 wooden playhouse - grey-beige EXIT Crooky 350 wooden playhouse - grey-beige
(show image)
50.44.00.00 Crooky 350 wooden playhouse - grey-beige 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Crooky 300 wooden playhouse - grey-beige EXIT Crooky 300 wooden playhouse - grey-beige
(show image)
50.43.00.00 Crooky 300 wooden playhouse - grey-beige 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Crooky 150 wooden playhouse - grey-beige EXIT Crooky 150 wooden playhouse - grey-beige
(show image)
50.42.00.00 Crooky 150 wooden playhouse - grey-beige 0.00
(excl. VAT)
0 (incl. VAT)