Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EXIT Beach 100 wooden playhouse - red

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EXIT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Beach 100 wooden playhouse - red
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50.30.03.00
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718469465057
Category Playhouses
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEXIT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6977
This statistic is based on the 96188 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93975 free Open Icecat users.
Info modified on: 27 Nov 2018 12:02:10
The date of the most recent change of this product data-sheet in Icecat.
User manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name EXIT Beach 100 wooden playhouse - red :
The short editorial description of EXIT Beach 100 wooden playhouse - red

128 x 121 x 133cm, 35kg, Red
More>>>
EXIT Beach 100 wooden playhouse - red:
The official marketing text of EXIT Beach 100 wooden playhouse - red as supplied by the manufacturer

Every child loves to have his/her own house! A place to relax, sit and play together with friends, brothers and sisters. The EXIT Beach 100 is a beautiful playhouse! With its "natural-­‐look" colours and very attractive pricing this is the ideal playhouse for both the child and for mammy and daddy!

Durable
The houses are made of dried cedar wood. This is a special kind of wood because it is naturally weather resistant, so it can easily withstand humidity. The cedar wood has not been treated with chemicals, which often is the case with other wood types. Cedar wood is therefore safe for the envorinment and for your children! The panels of the playhouse are already painted with a water based stain.

Safe!
Of course this play house conforms to the applicable safety standards (EN-71) in order to guarantee optimum playing safety for your children. Besides this the cedar wood has not been treated with chemicals andit has the pleasant feature that it does not splinter

Easy assembly!
The house comes pre-­assembled. It is a real pre-fab system where you only have to attach the wooden panels. Even the door and windows are pre-­build! The panels have been pre-drilled as well which makes building the playhouse extremely easy.

Short summary description EXIT Beach 100 wooden playhouse - red:
This short summary of the EXIT Beach 100 wooden playhouse - red data-sheet is auto-generated and uses the product title and the first six key specs.

EXIT Beach 100 wooden playhouse - red, Floorstanding playhouse, Boy/Girl, 3 yr(s), 1 door(s), Red

Long summary description EXIT Beach 100 wooden playhouse - red:
This is an auto-generated long summary of EXIT Beach 100 wooden playhouse - red based on the first three specs of the first five spec groups.

EXIT Beach 100 wooden playhouse - red. Placement supported: Floorstanding playhouse, Recommended gender: Boy/Girl, Recommended age (min): 3 yr(s), Recommended age (max): 10 yr(s), Number of doors: 1 door(s), Product colour: Red

Features
Placement supported *
Floorstanding playhouse
Recommended gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
10 yr(s)
Product colour *
Red
Material
Wood
Number of doors
1 door(s)
Number of windows
2
Assembly required
Yes
Easy to assemble
Yes
Weatherproof
Yes
Certification
TÜV, CE, EN 71, 100% FSC
Weight & dimensions
Width *
1130 mm
Depth *
1310 mm
Weight & dimensions
Height *
1310 mm
Weight
36 kg
Packaging data
Package weight
36.7 kg
Package volume
347400 cm³
Side panel(s) + Front/back panel(s) package dimensions (W x D x H)
1020 x 1305 x 145 mm
Roof package dimensions (WxDxH)
725 x 1305 x 95 mm
Logistics data
Quantity per pallet
1 pc(s)
Quantity per intermodal container (20ft)
78 pc(s)
Quantity per intermodal container (40ft, HC)
184 pc(s)
Brand Image Product code Product Stock Price from
EXIT Ibiza 100 wooden playhouse - natural EXIT Ibiza 100 wooden playhouse - natural
(show image)
50.25.00.00 Ibiza 100 wooden playhouse - natural 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Beach 300 wooden playhouse - pink EXIT Beach 300 wooden playhouse - pink
(show image)
50.31.11.00 Beach 300 wooden playhouse - pink 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Beach 100 wooden playhouse - pink EXIT Beach 100 wooden playhouse - pink
(show image)
50.30.01.00 Beach 100 wooden playhouse - pink 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Fantasia 300 wooden playhouse - pink EXIT Fantasia 300 wooden playhouse - pink
(show image)
50.11.11.00 Fantasia 300 wooden playhouse - pink 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Fantasia 100 wooden playhouse - pink EXIT Fantasia 100 wooden playhouse - pink
(show image)
50.10.01.00 Fantasia 100 wooden playhouse - pink 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Crooky 550 wooden playhouse - grey-beige EXIT Crooky 550 wooden playhouse - grey-beige
(show image)
50.46.00.00 Crooky 550 wooden playhouse - grey-beige 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Crooky 500 wooden playhouse - grey-beige EXIT Crooky 500 wooden playhouse - grey-beige
(show image)
50.45.00.00 Crooky 500 wooden playhouse - grey-beige 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Crooky 350 wooden playhouse - grey-beige EXIT Crooky 350 wooden playhouse - grey-beige
(show image)
50.44.00.00 Crooky 350 wooden playhouse - grey-beige 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Crooky 300 wooden playhouse - grey-beige EXIT Crooky 300 wooden playhouse - grey-beige
(show image)
50.43.00.00 Crooky 300 wooden playhouse - grey-beige 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Crooky 150 wooden playhouse - grey-beige EXIT Crooky 150 wooden playhouse - grey-beige
(show image)
50.42.00.00 Crooky 150 wooden playhouse - grey-beige 0.00
(excl. VAT)
0 (incl. VAT)