Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EXIT Loft 550 wooden playhouse - natural

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EXIT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Loft 550 wooden playhouse - natural
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50.06.21.00
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718469468249
Category Playhouses
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEXIT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7068
This statistic is based on the 96188 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93975 free Open Icecat users.
Info modified on: 13 Dec 2019 13:14:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name EXIT Loft 550 wooden playhouse - natural :
The short editorial description of EXIT Loft 550 wooden playhouse - natural

348x220x255cm, 172.5 kg, Naturel
More>>>
EXIT Loft 550 wooden playhouse - natural:
The official marketing text of EXIT Loft 550 wooden playhouse - natural as supplied by the manufacturer

Every child would like to have his/her own playhouse with extension in the garden. A safe place to play and relax with friends, brothers and sisters. The Loft 550 is such a playhouse. With its large inner dimensions of 1.18 x 1.71m the Loft 550 is a spacious house where children can play freely. This playhouse also comes with a large sandbox area. And even in the rain it stays dry inside because of the waterproof roof. With its joyful colours this is the ideal playhouse and a dream come true for every child.

Durable
The houses are made of dried cedar wood. This is a special kind of wood because it is naturally weather resistant, so it can easily withstand humidity. The cedar wood has not been treated with chemicals, which often is the case with other wood types. Cedar wood is therefore safe for the envorinment and for your children! The panels of the playhouse are already painted with a water based stain.

Safe!
Of course this play house conforms to the applicable safety standards (EN-71) in order to guarantee optimum playing safety for your children. Besides this the cedar wood has not been treated with chemicals andit has the pleasant feature that it does not splinter.

Variation
The construction can be mounted both left and right side of the cottage. The slide can be mounted left, right, or front. This applies also to the stairs.

Easy assembly!
The house comes pre-assembled. It is a real pre-fab system where you only have to attach the wooden panels. Even the door and windows are pre-­build! The panels have been pre-­drilled as well which makes building the playhouse extremely easy.

Short summary description EXIT Loft 550 wooden playhouse - natural:
This short summary of the EXIT Loft 550 wooden playhouse - natural data-sheet is auto-generated and uses the product title and the first six key specs.

EXIT Loft 550 wooden playhouse - natural, Playhouse on poles, Boy/Girl, 3 yr(s), 1 door(s), Slide, Natural wood

Long summary description EXIT Loft 550 wooden playhouse - natural:
This is an auto-generated long summary of EXIT Loft 550 wooden playhouse - natural based on the first three specs of the first five spec groups.

EXIT Loft 550 wooden playhouse - natural. Placement supported: Playhouse on poles, Recommended gender: Boy/Girl, Recommended age (min): 3 yr(s), Recommended age (max): 10 yr(s), Number of doors: 1 door(s), Slide, Product colour: Natural wood

Features
Placement supported *
Playhouse on poles
Recommended gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
10 yr(s)
Product colour *
Natural wood
Material
Wood
Sandbox
Yes
Slide
Yes
Number of doors
1 door(s)
Assembly required
Yes
Easy to assemble
Yes
Weatherproof
Yes
Water-resistant
Yes
Certification
TÜV, CE, EN 71, 100% FSC
Weight & dimensions
Width *
1900 mm
Depth *
3820 mm
Weight & dimensions
Height *
2530 mm
Weight
183 kg
Packaging data
Package weight
182.5 kg
Package volume
674900 cm³
Veranda/floor package dimensions (WxDxH)
1710 x 1700 x 890 mm
Inside parts package dimensions (WxDxH)
1710 x 1180 x 1600 mm
Outside parts package dimensions (WxDxH)
2200 x 3480 x 2550 mm
Logistics data
Quantity per pallet
1 pc(s)
Quantity per intermodal container (20ft)
49 pc(s)
Quantity per intermodal container (40ft, HC)
98 pc(s)
Brand Image Product code Product Stock Price from
EXIT Ibiza 100 wooden playhouse - natural EXIT Ibiza 100 wooden playhouse - natural
(show image)
50.25.00.00 Ibiza 100 wooden playhouse - natural 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Beach 300 wooden playhouse - pink EXIT Beach 300 wooden playhouse - pink
(show image)
50.31.11.00 Beach 300 wooden playhouse - pink 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Beach 100 wooden playhouse - pink EXIT Beach 100 wooden playhouse - pink
(show image)
50.30.01.00 Beach 100 wooden playhouse - pink 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Fantasia 300 wooden playhouse - pink EXIT Fantasia 300 wooden playhouse - pink
(show image)
50.11.11.00 Fantasia 300 wooden playhouse - pink 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Fantasia 100 wooden playhouse - pink EXIT Fantasia 100 wooden playhouse - pink
(show image)
50.10.01.00 Fantasia 100 wooden playhouse - pink 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Crooky 550 wooden playhouse - grey-beige EXIT Crooky 550 wooden playhouse - grey-beige
(show image)
50.46.00.00 Crooky 550 wooden playhouse - grey-beige 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Crooky 500 wooden playhouse - grey-beige EXIT Crooky 500 wooden playhouse - grey-beige
(show image)
50.45.00.00 Crooky 500 wooden playhouse - grey-beige 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Crooky 350 wooden playhouse - grey-beige EXIT Crooky 350 wooden playhouse - grey-beige
(show image)
50.44.00.00 Crooky 350 wooden playhouse - grey-beige 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Crooky 300 wooden playhouse - grey-beige EXIT Crooky 300 wooden playhouse - grey-beige
(show image)
50.43.00.00 Crooky 300 wooden playhouse - grey-beige 0.00
(excl. VAT)
0 (incl. VAT)
EXIT Crooky 150 wooden playhouse - grey-beige EXIT Crooky 150 wooden playhouse - grey-beige
(show image)
50.42.00.00 Crooky 150 wooden playhouse - grey-beige 0.00
(excl. VAT)
0 (incl. VAT)