location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

EXIT Supreme Ground Level Rectangular 214x366 (7x12ft) Weather Cover

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EXIT Check ‘EXIT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Supreme Ground Level Rectangular 214x366 (7x12ft) Weather Cover
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11.29.12.00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718469468744
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EXIT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 year
Long product name EXIT Supreme Ground Level Rectangular 214x366 (7x12ft) Weather Cover :
The long product name of EXIT Supreme Ground Level Rectangular 214x366 (7x12ft) Weather Cover. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

214x366cm, black, 4kg
More>>>
Short summary description EXIT Supreme Ground Level Rectangular 214x366 (7x12ft) Weather Cover:
This short summary of the EXIT Supreme Ground Level Rectangular 214x366 (7x12ft) Weather Cover data-sheet is auto-generated and uses the product title and the first six key specs.

EXIT Supreme Ground Level Rectangular 214x366 (7x12ft) Weather Cover, Trampoline cover, PVC, Black

Long summary description EXIT Supreme Ground Level Rectangular 214x366 (7x12ft) Weather Cover:
This is an auto-generated long summary of EXIT Supreme Ground Level Rectangular 214x366 (7x12ft) Weather Cover based on the first three specs of the first five spec groups.

EXIT Supreme Ground Level Rectangular 214x366 (7x12ft) Weather Cover. Product type: Trampoline cover, Material: PVC, Product colour: Black

Brand Image Product code Product Stock Price from
EXIT

EXIT Supreme Ground Level Rectangular 244x427 (8x14ft) Weather Cover
(show image)
11.29.14.00 Supreme Ground Level Rectangular 244x427 (8x14ft) Weather Cover 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Supreme Ground Level 427 (14ft) Weather Cover
(show image)
11.22.14.00 Supreme Ground Level 427 (14ft) Weather Cover 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Supreme Ground Level 366 (12ft) Weather Cover
(show image)
11.22.12.00 Supreme Ground Level 366 (12ft) Weather Cover 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Supreme Ground Level 305 (10ft) Weather Cover
(show image)
11.22.10.00 Supreme Ground Level 305 (10ft) Weather Cover 0.00
(excl. VAT)
0 (incl. VAT)