Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Exacompta 5507E 210 x 297 mm (A4) Polypropylene (PP) 10pc(s) sheet protector

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Exacompta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5507E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5507E
Category
Also known as a punched pocket, this is a flat, slitted plastic bag with a perforated edge used to hold paper documents.
sheet protectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Exacompta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7458
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 13 Dec 2017 13:19:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Exacompta 5507E 210 x 297 mm (A4) Polypropylene (PP) 10pc(s) sheet protector :
The short editorial description of Exacompta 5507E 210 x 297 mm (A4) Polypropylene (PP) 10pc(s) sheet protector

Bag of 10 punched expanding pockets A4
More>>>
Short summary description Exacompta 5507E 210 x 297 mm (A4) Polypropylene (PP) 10pc(s) sheet protector:
This short summary of the Exacompta 5507E 210 x 297 mm (A4) Polypropylene (PP) 10pc(s) sheet protector data-sheet is auto-generated and uses the product title and the first six key specs.
Exacompta 5507E, 210 x 297 mm (A4), Transparent, Polypropylene (PP), Portrait, Top, 235 mm
Long summary description Exacompta 5507E 210 x 297 mm (A4) Polypropylene (PP) 10pc(s) sheet protector :

Exacompta 5507E. Format: 210 x 297 mm (A4), Colour of product: Transparent, Material: Polypropylene (PP). Width: 235 mm, Thickness: 0.2 mm, Height: 305 mm. Quantity per pack: 10 pc(s)

This is an auto-generated long summary of Exacompta 5507E 210 x 297 mm (A4) Polypropylene (PP) 10pc(s) sheet protector based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Exacompta

Exacompta 5503E 210 x 297 mm (A4) Polypropylene (PP) 10pc(s) sheet protector
(show image)
5503E 5503E EUR 6,08
(excl. VAT)
EUR 7,30 (incl. VAT)