location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Exacompta Filing box spine 25mm embossed mottled pressboard Scotten Nature Future

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Exacompta Check ‘Exacompta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Filing box spine 25mm embossed mottled pressboard Scotten Nature Future
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50703E
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Exacompta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Exacompta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Exacompta Filing box spine 25mm embossed mottled pressboard Scotten Nature Future :
The long product name of Exacompta Filing box spine 25mm embossed mottled pressboard Scotten Nature Future. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, 24x32cm, 25mm, Green
More>>>
Short summary description Exacompta Filing box spine 25mm embossed mottled pressboard Scotten Nature Future:
This short summary of the Exacompta Filing box spine 25mm embossed mottled pressboard Scotten Nature Future data-sheet is auto-generated and uses the product title and the first six key specs.

Exacompta Filing box spine 25mm embossed mottled pressboard Scotten Nature Future, Cardboard, Green, A4, Portrait, Paper, 2.5 cm

Long summary description Exacompta Filing box spine 25mm embossed mottled pressboard Scotten Nature Future:
This is an auto-generated long summary of Exacompta Filing box spine 25mm embossed mottled pressboard Scotten Nature Future based on the first three specs of the first five spec groups.

Exacompta Filing box spine 25mm embossed mottled pressboard Scotten Nature Future. Material: Cardboard, Product colour: Green, ISO A-series sizes (A0...A9): A4. Spine width: 2.5 cm, Weight: 105 g, Dimensions (WxDxH): 240 x 320 x 25 mm

Brand Image Product code Product Stock Price from
Exacompta

Exacompta 50709E file storage box Yellow
(show image)
50709E 50709E 0.00
(excl. VAT)
0 (incl. VAT)
Exacompta

Exacompta Filing box spine 25mm embossed mottled pressboard Scotten Nature Future
(show image)
50705E Filing box spine 25mm embossed mottled pressboard Scotten Nature Future 0.00
(excl. VAT)
0 (incl. VAT)
Exacompta

Exacompta Filing box spine 25mm embossed mottled pressboard Scotten Nature Future
(show image)
50710E Filing box spine 25mm embossed mottled pressboard Scotten Nature Future 0.00
(excl. VAT)
0 (incl. VAT)
Exacompta

Exacompta Filing box spine 25mm embossed mottled pressboard Scotten Nature Future
(show image)
50702E Filing box spine 25mm embossed mottled pressboard Scotten Nature Future 0.00
(excl. VAT)
0 (incl. VAT)
Exacompta

Exacompta Filing box spine 25mm embossed mottled pressboard Scotten Nature Future
(show image)
50701E Filing box spine 25mm embossed mottled pressboard Scotten Nature Future 0.00
(excl. VAT)
0 (incl. VAT)