Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Heating element type: Ceramic
- - Number of power levels: 2
- - Timer
- - Suitable for: Indoor Placement options: Floor
- - Heating power: 2500 W
- - Adjustable thermostat
- - Black
More>>>
Short summary description EWT CONNECT IT electric space heater Indoor Black 2500 W:
This short summary of the EWT CONNECT IT electric space heater Indoor Black 2500 W data-sheet is auto-generated and uses the product title and the first six key specs.
EWT CONNECT IT, Ceramic, 12 h, Class II, CE, Indoor, Floor
Long summary description EWT CONNECT IT electric space heater Indoor Black 2500 W:
This is an auto-generated long summary of EWT CONNECT IT electric space heater Indoor Black 2500 W based on the first three specs of the first five spec groups.
EWT CONNECT IT. Heating element type: Ceramic, Timer duration (maximum): 12 h, Insulation: Class II. Suitable for: Indoor, Placement options: Floor, Product colour: Black. Heating power: 2500 W, Heating power (min): 1700 W. Width: 260 mm, Depth: 260 mm, Height: 800 mm