Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EWT BIZET BLACK / WHITE Wall-mountable fireplace Electric Black,Silver,White Indoor

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EWT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BIZET BLACK / WHITE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
114679
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5011139114679
Category
Place for a domestic fire, especially a grate or hearth at the base of a chimney.
Fireplaces
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EWT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14870
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 28 May 2019 16:58:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name EWT BIZET BLACK / WHITE Wall-mountable fireplace Electric Black,Silver,White Indoor :
The short editorial description of EWT BIZET BLACK / WHITE Wall-mountable fireplace Electric Black,Silver,White Indoor

Wall fire designed for use either wall-mounted or recessed.Optiflame log effect
More>>>
Short summary description EWT BIZET BLACK / WHITE Wall-mountable fireplace Electric Black,Silver,White Indoor:
This short summary of the EWT BIZET BLACK / WHITE Wall-mountable fireplace Electric Black,Silver,White Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

EWT BIZET BLACK / WHITE, 230 V, 10 W, 740 mm, 180 mm, 620 mm, 25 kg

Long summary description EWT BIZET BLACK / WHITE Wall-mountable fireplace Electric Black,Silver,White Indoor:
This is an auto-generated long summary of EWT BIZET BLACK / WHITE Wall-mountable fireplace Electric Black,Silver,White Indoor based on the first three specs of the first five spec groups.

EWT BIZET BLACK / WHITE. AC input voltage: 230 V, Power consumption (flame effect): 10 W. Width: 740 mm, Depth: 180 mm, Height: 620 mm. Package width: 830 mm, Package depth: 265 mm, Package height: 700 mm

Technical details
Type *
Characteristics of the device.
Wall-mountable fireplace
Fireplace type *
A fireplace is a place for a domestic fire, especially a grate or hearth at the base of a chimney. There are various types of fireplace, including open and closed fireplaces.
Closed
Fuel type *
The type of fuel used with the product e.g. natural gas.
Electric
Product colour *
The colour e.g. red, blue, green, black, white.
Black,Silver,White
Flueless *
There is no flue. A flue is a duct for smoke and waste gases produced by a fire, a gas heater, or other fuel-burning installation.
Yes
Placement supported
Where the product can be placed e.g. indoor/outdoor, horizontal/vertical.
Indoor
Heat function
This product has a mode to produce heat.
Yes
Adjustable thermostat
There is a thermostat to control the temperature of the device.
Yes
Heating power
How much the device can heat.
2000 W
Heat steps
1000 W
Flame effect system
Optiflame
Insert model
Bizet Black / White
Housing material
What the casing of the product is made of.
MDF,Metal
Adjustable flame
No
Cable length
How long the cable is.
1.5 m
Safety switch
Yes
Flame effect source type
LED
Power
AC input voltage
The voltage of the AC electricity that is inputted into the product.
230 V
Power consumption (flame effect)
10 W
Weight & dimensions
Width
The measurement or extent of something from side to side.
740 mm
Depth
The distance from the front to the back of something.
180 mm
Height
The measurement of the product from head to foot or from base to top.
620 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
25 kg
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Manual
Yes
Number of packaging boxes
1
Packaging data
Package width
The distance from one side of the packaging to the other.
830 mm
Package depth
The distance from the front to the back of the packaging.
265 mm
Package height
The distance from the top to the bottom of the packaging.
700 mm
Package weight
Weight of the packaged product.
28 kg
Customer service details