Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ewent eBubble 3 W Mono portable speaker Purple

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ewent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eBubble
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EW3532
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8032958187832
Category
Small devices designed to be carried and plugged into smartphones, MP3 players etc to make a portable audio entertainment system.
Portable Speakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEwent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3055
This statistic is based on the 93383 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91290 free Open Icecat users.
Info modified on: 12 Jul 2018 16:15:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (5,2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Ewent eBubble 3 W Mono portable speaker Purple :
The short editorial description of Ewent eBubble 3 W Mono portable speaker Purple

Portable Speaker for Smartphone and Tablet, Purple
More>>>
Ewent eBubble 3 W Mono portable speaker Purple:
The official marketing text of Ewent eBubble 3 W Mono portable speaker Purple as supplied by the manufacturer

- Audio ouput: 3W
- Pump design for powerful bass
- Volume control, ON/OFF switch
- Rechargeable battery with 3 hours of continuous play (cable included)
- Audio Cable storable in housing

Short summary description Ewent eBubble 3 W Mono portable speaker Purple:
This short summary of the Ewent eBubble 3 W Mono portable speaker Purple data-sheet is auto-generated and uses the product title and the first six key specs.

Ewent eBubble, 1.0 channels, 1-way, 3 W, 160 - 20000 Hz, Wired, Micro-USB B

Long summary description Ewent eBubble 3 W Mono portable speaker Purple:
This is an auto-generated long summary of Ewent eBubble 3 W Mono portable speaker Purple based on the first three specs of the first five spec groups.

Ewent eBubble. Audio output channels: 1.0 channels, Speaker type: 1-way. RMS rated power: 3 W, Frequency range: 160 - 20000 Hz. Connectivity technology: Wired, USB connector type: Micro-USB B. Product type: Mono portable speaker, Product colour: Purple, Design: Spheric. Recommended usage: Tablet / Smartphone

Loudspeakers
Audio output channels
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
1.0 channels
Number of speakers *
The quantity of speakers included in/with the product.
1
Number of drivers
The quantity of drivers, which are individual transducers that converts electrical energy to sound waves.
1
Speaker type
Loudspeaker number of ways.
1-way
Audio
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
3 W
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
160 - 20000 Hz
Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
3.5 mm connector *
Yes
USB connector type
The type of USB connector/port that this product has.
Micro-USB B
USB charging port
Yes
Design
Product type *
The sub-category of the product.
Mono portable speaker
Design
The creation of a plan or convention for the construction of an object or a system.
Spheric
Product colour *
The colour e.g. red, blue, green, black, white.
Purple
Housing material
What the casing of the product is made of.
Plastic
Performance
Recommended usage *
What the product should be used for, and how it should be used (e.g. ambient temperature).
Tablet / Smartphone
Power
Power source type
What the power source is.
Battery
Battery type *
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Built-in
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
150 mAh
Battery voltage
The voltage (V) of the battery.
5 V
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3 h
USB charging
Yes
Packaging content
Cables included
Micro-USB
X