location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ewent EW1071 card reader USB 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ewent Check ‘Ewent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EW1071
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EW1071
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Ewent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ewent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ewent EW1071 card reader USB 3.2 Gen 1 (3.1 Gen 1) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MicroSD (TransFlash), microSDHC, microSDXC, SD, SDHC, SDXC
  • - USB 3.2 Gen 1 (3.1 Gen 1)
  • - Black
Warranty: 5 years
Long product name Ewent EW1071 card reader USB 3.2 Gen 1 (3.1 Gen 1) Black :
The long product name of Ewent EW1071 card reader USB 3.2 Gen 1 (3.1 Gen 1) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SD, Micro SD, USB 3.0
More>>>
Ewent EW1071 card reader USB 3.2 Gen 1 (3.1 Gen 1) Black:
The official description of Ewent EW1071 card reader USB 3.2 Gen 1 (3.1 Gen 1) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Transfer your files to or from SD or Micro SD memory cards extremely fast with the Ewent EW1071 USB 3.0 card reader.
Memory cards capacity increases. File sizes getting bigger. Transferring those big files to your computer takes a lot of time. This can be done much quicker by using the brand new Ewent USB 3.0 SD card reader.

Super Speed USB 3.0 (up to 10x faster than USB 2.0)
The new Ewent SD card reader complies the USB 3.0 standard. This standard makes high speed data transfers possible up to 5Gbit/s. You can connect the EW1071 card reader directly to your personal computer or notebook.

Support for SD and Micro SD (T-Flash) memory cards
Most common used SD and Micro SD cards are supported by the Ewent USB 3.0 card reader ; SD, SDHC and the latest generation of SDXC cards.

Very portable
Due to its small size, the Ewent USB 3.0 card reader is easy to carry. The EW1071 has a built-in USB connector so you can connect it without the use of any cables.

Short summary description Ewent EW1071 card reader USB 3.2 Gen 1 (3.1 Gen 1) Black:
This short summary of the Ewent EW1071 card reader USB 3.2 Gen 1 (3.1 Gen 1) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Ewent EW1071, MicroSD (TransFlash), microSDHC, microSDXC, SD, SDHC, SDXC, Black, USB 3.2 Gen 1 (3.1 Gen 1), 13 g, 36 x 9 x 67 mm

Long summary description Ewent EW1071 card reader USB 3.2 Gen 1 (3.1 Gen 1) Black:
This is an auto-generated long summary of Ewent EW1071 card reader USB 3.2 Gen 1 (3.1 Gen 1) Black based on the first three specs of the first five spec groups.

Ewent EW1071. Compatible memory cards: MicroSD (TransFlash), microSDHC, microSDXC, SD, SDHC, SDXC, Product colour: Black. Interface type: USB 3.2 Gen 1 (3.1 Gen 1). Weight: 13 g. Dimensions (WxDxH): 36 x 9 x 67 mm

Performance
Compatible memory cards *
MicroSD (TransFlash), microSDHC, microSDXC, SD, SDHC, SDXC
Internal *
No
Product colour *
Black
Ports & interfaces
Interface type *
USB 3.2 Gen 1 (3.1 Gen 1)
Software
Windows operating systems supported
Yes
Software
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Weight
13 g
Other features
Dimensions (WxDxH)
36 x 9 x 67 mm
Logistics data
Harmonized System (HS) code
84719000
Brand Image Product code Product Stock Price from
Ewent EW1059 card reader USB 2.0 Internal Black Ewent EW1059 card reader USB 2.0 Internal Black
(show image)
EW1059 EW1059 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1079 card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal Black Ewent EW1079 card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal Black
(show image)
EW1079 EW1079 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1044 card reader USB 2.0 Black Ewent EW1044 card reader USB 2.0 Black
(show image)
EW1044 EW1044 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1065 card reader USB 2.0 Black Ewent EW1065 card reader USB 2.0 Black
(show image)
EW1065 EW1065 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1050 card reader USB 2.0 Black Ewent EW1050 card reader USB 2.0 Black
(show image)
EW1050 EW1050 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1061 card reader USB 2.0 Ewent EW1061 card reader USB 2.0
(show image)
EW1061 EW1061 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1043 card reader USB 2.0 Black Ewent EW1043 card reader USB 2.0 Black
(show image)
EW1043 EW1043 0.00
(excl. VAT)
0 (incl. VAT)