location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ewent EW1059 card reader USB 2.0 Internal Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ewent Check ‘Ewent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EW1059
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EW1059
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716065022940
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Ewent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ewent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102800
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 14:57:39
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 Oct 2021
Product end of life date
Bullet Points Ewent EW1059 card reader USB 2.0 Internal Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.5 inch Internal Card reader to access photos, videos and data on memory cards
  • - Support for the most commonly used memory cards
  • - Designed for placement in a free 3.5 inch slot on the front side of your computer
  • - Transfer rates of 3.5Mb per second
  • - Power supply via the internal USB port
Warranty: 5 years
Long product name Ewent EW1059 card reader USB 2.0 Internal Black :
The long product name of Ewent EW1059 card reader USB 2.0 Internal Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5 inch Internal Card reader for your PC with USB port
More>>>
Ewent EW1059 card reader USB 2.0 Internal Black:
The official description of Ewent EW1059 card reader USB 2.0 Internal Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Do you have a mobile phone, digital camera, a PDA or another device which uses a memory card? Access your photos, music, movies and other files fast and easy using the Eminent EW1059 3.5" Internal Card Reader.

Insert your memory card on the front side of your computer
You can now access your photos or other files easily on the front side of your computer using the EW1059. The solid metal 3.5" housing fits perfectly into an available 3.5 inch slot on your computer. The card reader comes with a black, silver and white/beige front panel to fit nicely with the colour of your computer.
The EW1059 is compatible with most common motherboards and is fitted with a power and a read/write LED indicator.

Supports common cards
This internal card reader supports:
- Magic store, Micro Drive, XD (XD, XD M Type),
- Smart Media (SMC, SM),
- MultiMedia Card (MMC,MMC 4.0,MMC HS, RS MMC,RS-MMC 4.0,RS-MMC HS, MMC mobile , MMC plus 200X),
- Secure Digital (SD,SD PRO,SD Elite PRO,SD Ultra, SD Ultra II, SD Extreme, SD Extreme III, SD HS 150X, SDHC), +MiniSD, MiniSD Ultra II, MiniSD SDHC, +MicroSD/T-Flash, MicroSD Premier, MicroSD Ultra II, MicroSD SDHC,
- Compact Flash (CF I, CFI WA,CF I Picture,CF PRO,CF PRO II,CF I Elite PRO,CF Ultra II,CF I HS,CF I Ultra II, CF I Extreme, CF I Extreme III, CF II),
- Memory Stick (MS, MS MG, MS PRO, MS Pro Extreme, MS Pro MG, MS Duo, MS Duo MG, MS Pro Duo, MS Pro Duo Ultra, MS Pro Due MG, MS Pro Ultra II, Ms ROM, MS Memory Select Function,MS Duo HS,MS PRO Extreme III,MS PRO HS,MS PRO Duo MG HS, MS M2/Micro).

USB connection up to 480 Mbps
Install the internal card reader into your computer and enjoy high file access rates up to 480 Mbps and transfer rates up to 3.5Mbps! The card reader is fitted with an internal USB connector to conntect to the motherboard of your computer.

Fitted with extra USB port
The EW1059 3.5" Internal Card Reader is fitted with an extra USB port. This enables you to connect any USB device to the front side of your computer! The card reader comes with screws and a screwdriver to install it into your computer.

Short summary description Ewent EW1059 card reader USB 2.0 Internal Black:
This short summary of the Ewent EW1059 card reader USB 2.0 Internal Black data-sheet is auto-generated and uses the product title and the first six key specs.

Ewent EW1059, CF, Memory Stick (MS), MicroDrive, MicroSD (TransFlash), microSDHC, microSDXC, miniSD, miniSDHC,..., Black, 3.5", Activity, Power, USB 2.0, 0.4 m

Long summary description Ewent EW1059 card reader USB 2.0 Internal Black:
This is an auto-generated long summary of Ewent EW1059 card reader USB 2.0 Internal Black based on the first three specs of the first five spec groups.

Ewent EW1059. Compatible memory cards: CF, Memory Stick (MS), MicroDrive, MicroSD (TransFlash), microSDHC, microSDXC, miniSD, miniSDHC,..., Product colour: Black, Supported drive bays: 3.5". Interface type: USB 2.0. Cable length: 0.4 m. Package width: 155 mm, Package depth: 35 mm, Package height: 118 mm

Performance
Compatible memory cards *
CF, Memory Stick (MS), MicroDrive, MicroSD (TransFlash), microSDHC, microSDXC, miniSD, miniSDHC, MMC, MMC+, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, SD, SDHC, SDXC, xD
Internal *
Yes
Supported drive bays
3.5"
Product colour *
Black
LED indicators
Activity, Power
Ports & interfaces
Interface type *
USB 2.0
USB 2.0 ports quantity
1
Weight & dimensions
Cable length
0.4 m
Packaging data
Package width
155 mm
Package depth
35 mm
Package height
118 mm
Package weight
240 g
Package type
Box
Logistics data
Harmonized System (HS) code
84719000
Brand Image Product code Product Stock Price from
Ewent EW1071 card reader USB 3.2 Gen 1 (3.1 Gen 1) Black Ewent EW1071 card reader USB 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
EW1071 EW1071 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1079 card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal Black Ewent EW1079 card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal Black
(show image)
EW1079 EW1079 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1044 card reader USB 2.0 Black Ewent EW1044 card reader USB 2.0 Black
(show image)
EW1044 EW1044 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1065 card reader USB 2.0 Black Ewent EW1065 card reader USB 2.0 Black
(show image)
EW1065 EW1065 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1050 card reader USB 2.0 Black Ewent EW1050 card reader USB 2.0 Black
(show image)
EW1050 EW1050 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1061 card reader USB 2.0 Ewent EW1061 card reader USB 2.0
(show image)
EW1061 EW1061 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW1043 card reader USB 2.0 Black Ewent EW1043 card reader USB 2.0 Black
(show image)
EW1043 EW1043 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)