Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EVGA PD02 Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EVGA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PD02
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
124-IP-PD02-KR
Category
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer\'s drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you\'re not traveling.
notebook docks & port replicators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EVGA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16842
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 01 Sep 2017 10:06:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year limited warranty
Long product name EVGA PD02 Silver :
The short editorial description of EVGA PD02 Silver

PD02 PCoIP Zero Client, 128MB XDR Memory, 4 x USB, Gigabit Ethernet
More>>>
Short summary description EVGA PD02 Silver:
This short summary of the EVGA PD02 Silver data-sheet is auto-generated and uses the product title and the first six key specs.
EVGA PD02, 12 W, Silver, UL/TUV, 5 - 40 °C, 20 - 80%, 119.4 x 129.5 x 61 mm
Long summary description EVGA PD02 Silver :

EVGA PD02. Power consumption (typical): 12 W. Colour of product: Silver, Certification: UL/TUV. Dimensions (WxDxH): 119.4 x 129.5 x 61 mm, Drive device, buffer size: 128 MB, Compatible operating systems: Windows 2000, Windows XP, Windows Vista, Windows 7, Mac OS X

This is an auto-generated long summary of EVGA PD02 Silver based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 1 distributor(s)