location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

EVGA 02G-P3-3713-KR graphics card NVIDIA GeForce GT 710 2 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EVGA Check ‘EVGA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
02G-P3-3713-KR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02G-P3-3713-KR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0843368049225 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘EVGA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EVGA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:27:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name EVGA 02G-P3-3713-KR graphics card NVIDIA GeForce GT 710 2 GB GDDR5 :
The long product name of EVGA 02G-P3-3713-KR graphics card NVIDIA GeForce GT 710 2 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nvidia GeForce GT 710, 2GB GDDR5, PCI Express 2.0, 3840 x 2160, DVI-D, HDMI, VGA, Single Slot, 300W
More>>>
Short summary description EVGA 02G-P3-3713-KR graphics card NVIDIA GeForce GT 710 2 GB GDDR5:
This short summary of the EVGA 02G-P3-3713-KR graphics card NVIDIA GeForce GT 710 2 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

EVGA 02G-P3-3713-KR, GeForce GT 710, 2 GB, GDDR5, 64 bit, 3840 x 2160 pixels, PCI Express 2.0

Long summary description EVGA 02G-P3-3713-KR graphics card NVIDIA GeForce GT 710 2 GB GDDR5:
This is an auto-generated long summary of EVGA 02G-P3-3713-KR graphics card NVIDIA GeForce GT 710 2 GB GDDR5 based on the first three specs of the first five spec groups.

EVGA 02G-P3-3713-KR. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 710, Processor frequency: 954 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 64 bit, Memory clock speed: 5010 MHz. Maximum resolution: 3840 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4. Interface type: PCI Express 2.0. Cooling type: Active, Number of fans: 1 fan(s)

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 16:18:56
Uk has collected 1 expert review for EVGA 02G-P3-3713-KR graphics card NVIDIA GeForce GT 710 2 GB GDDR5 and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
techadvisor.co.uk
Updated:
2020-01-01 16:18:56
Available for around £30, graphics cards based on Nvidia's GT 710 GPU are some of the least expensive graphics cards around, but should you consider buying one? Here's our EVGA GeForce GT 710 review. Advances in integrated graphics performance have all b...
Bottom line The EVGA GT 710 is an inexpensive way to add up to three display outputs to your PC, along with Nvidia's driver support and enhanced features. It's completely silent and compatible with almost all PC hardware, but just don't buy it for gaming purposes.Tag...
70%
Country Distributor
Deutschland 1 distributor(s)