location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

EVGA GeForce GT 520 1GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EVGA Check ‘EVGA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GeForce GT 520 1GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01G-P3-1521-KR show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘EVGA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EVGA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14401
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EVGA GeForce GT 520 1GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce GT 520 1 GB GDDR3
  • - 2560 x 1600 pixels 64 bit 1400 MHz PCI Express 2.0
  • - HDMI ports quantity: 1
  • - DirectX version: 11 OpenGL version: 4.1
Warranty: 3 year limited warranty
Long product name EVGA GeForce GT 520 1GB :
The long product name of EVGA GeForce GT 520 1GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GeForce GT 520, 1024 MB, 64 bit DDR3, PCI-E 2.0 16x, DVI-I, HDMI, VGA
More>>>
Short summary description EVGA GeForce GT 520 1GB:
This short summary of the EVGA GeForce GT 520 1GB data-sheet is auto-generated and uses the product title and the first six key specs.

EVGA GeForce GT 520 1GB, GeForce GT 520, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description EVGA GeForce GT 520 1GB:
This is an auto-generated long summary of EVGA GeForce GT 520 1GB based on the first three specs of the first five spec groups.

EVGA GeForce GT 520 1GB. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 520, Processor frequency: 810 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1400 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1. Interface type: PCI Express 2.0. Cooling type: Active

Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 17:03:18
Uk has collected 1 expert review for EVGA GeForce GT 520 1GB and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
phoronix.com
Updated:
2011-09-14 17:03:17
While the NVIDIA GeForce GT 520 may be a "Fermi" graphics card, its performance is not very stellar. The OpenGL performance of this low-end graphics card under Linux was easily outdone by the Radeon HD 4650, which is two generations old on the AMD sid...
70%
Country Distributor
United Kingdom 1 distributor(s)