location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Everki EKP119 laptop case 40.6 cm (16") Backpack case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Everki Check ‘Everki’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EKP119
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EKP119 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8749330020556 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Everki’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Everki: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 19:30:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Everki EKP119 laptop case 40.6 cm (16") Backpack case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack case 40.6 cm (16") Black
  • - Nylon
  • - 1.5 kg
Long product name Everki EKP119 laptop case 40.6 cm (16") Backpack case Black :
The long product name of Everki EKP119 laptop case 40.6 cm (16") Backpack case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EKP119, 16", 1.5kg, black
More>>>
Short summary description Everki EKP119 laptop case 40.6 cm (16") Backpack case Black:
This short summary of the Everki EKP119 laptop case 40.6 cm (16") Backpack case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Everki EKP119, Backpack case, 40.6 cm (16"), 1.5 kg

Long summary description Everki EKP119 laptop case 40.6 cm (16") Backpack case Black:
This is an auto-generated long summary of Everki EKP119 laptop case 40.6 cm (16") Backpack case Black based on the first three specs of the first five spec groups.

Everki EKP119. Case type: Backpack case, Maximum screen size: 40.6 cm (16"). Weight: 1.5 kg

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 16:18:21
Uk has collected 2 expert reviews for Everki EKP119 laptop case 40.6 cm (16") Backpack case Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
the-gadgeteer.com
Updated:
2020-01-01 16:18:21
There are a lot of laptop bags and packs out there, but not all of them can effectively organize and carry lots of gear in a streamlined, compact package. As a long-time messenger bag user, I've not had much interest in backpacks until my business travel...
Good Lots of useful organizational features, Adjustable to multiple laptop sizes, Multiple shoulder strap adjustments, Compact profile, Holds a lot of gear...
Bad None...
Bottom line The Everki Atlas has a nice combination of styling, organization, and load-carrying.  It has a slim, compact, streamlined profile, even when fully loaded.  Its interior organization features are very useful, and its high-contrast orange interior is lined...
0%
geardiary.com
Updated:
2020-01-01 16:18:21
As the amount of gear I carry increases, the ability to carry it with comfort and style becomes more important. I have recently reviewed several products from Everki including the Camber Netbook Case, Beacon Backpack, Track Messenger, and the Agile S...
Good Style, comfort and quality along with plenty of room for all of my gear and room to spare...
Bad I would like to see the velcro strap extended in the laptop compartment to allow a tighter fit...
0%
Country Distributor
Deutschland 1 distributor(s)
Australia 1 distributor(s)