Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EverCool Fit NB Notebook Cooler

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EverCool
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fit NB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NB-FT1
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4711158195512
Category
Components which remove the waste heat produced by computer components, and keep components within permissible operating temperature limits.
computer cooling components
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EverCool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5162
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 17 Nov 2017 15:52:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name EverCool Fit NB Notebook Cooler :
The short editorial description of EverCool Fit NB Notebook Cooler

Notebook Cooler, 9”- 18”, 3500±15%RPM, 25dBA, 5V DC, 60.5g
More>>>
Short summary description EverCool Fit NB Notebook Cooler:
This short summary of the EverCool Fit NB Notebook Cooler data-sheet is auto-generated and uses the product title and the first six key specs.
EverCool Fit NB, Notebook, Cooler, 25 dB, Black, Grey, Silver, 60.5 g, 55 x 85.3 x 25 mm
Long summary description EverCool Fit NB Notebook Cooler :

EverCool Fit NB. Suitable for: Notebook, Type: Cooler, Noise level (high speed): 25 dB. Colour of product: Black, Grey, Silver. Weight: 60.5 g. Dimensions (WxDxH): 55 x 85.3 x 25 mm, Rotational speed: 3500 RPM

This is an auto-generated long summary of EverCool Fit NB Notebook Cooler based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-10-28
Testseek has collected 3 expert reviews for EverCool Fit NB and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
79%
Source Review comments Score
Bcchardware.com
Updated:
2014-06-08
As summer heats up, it is more important than ever to make sure your computer is cool. Laptops are also very critical to keep cool - perhaps more so than they used to be as notebook CPUs have increased in performance, power consumption and heat output. It...
Good Small, portable unit, Retractable USB cable, Provides adequate cooling even with a small footprint design...
Bad No adjustable fan, Plastic feels flimsy, Finicky to set up properly (sealed for good airflow)...
Bottom line The Evercool FIT is an interesting product that will certainly not be for everyone. While it is designed to be portable - I don't think many people would pack this up, set it up and try and use it while on the road. The design looks pretty slick, but when...
65%
Bcchardware.com
Updated:
2011-11-07
As summer heats up, it is more important than ever to make sure your computer is cool. Laptops are also very critical to keep cool - perhaps more so than they used to be as notebook CPUs have increased in performance, power consumption and heat outpu...
Good Small, portable unit, Retractable USB cable, Provides adequate cooling - even with a small footprint design...
Bad No adjustable fan, Plastic feels flimsy, Finicky to set up properly (sealed for good airflow)...
65%
vortez.co.uk
Updated:
2011-10-28
14.99Since 1992 Evercool Thermal Co Ltd have been specializing in producing thermal solutions for the computer and telecomms industries. They have an extensive product range covering the following main fields:1.CPU Cooler2.Water Cooler3.DC Fan4.Heat...
Bottom line Whilst it is obvious that the Evercool FIT has contributed some additional cooling to my notebook I would have to question the benefit of losing only a few degrees at best for the hassle of carrying (and using) additional cooling around with me – howev...
0%
Show all