location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

EverCool HPH-9525CU computer cooling system Chipset Cooler Copper, Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EverCool Check ‘EverCool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HPH-9525CU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HPH-9525CU
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EverCool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2022 11:47:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EverCool HPH-9525CU computer cooling system Chipset Cooler Copper, Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Chipset Cooler
  • - 20 dB
  • - Copper, Transparent
Warranty:
Long product name EverCool HPH-9525CU computer cooling system Chipset Cooler Copper, Transparent :
The long product name of EverCool HPH-9525CU computer cooling system Chipset Cooler Copper, Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HPH-9525CU, Aluminum base, Copper Fin, <20 dBA
More>>>
Short summary description EverCool HPH-9525CU computer cooling system Chipset Cooler Copper, Transparent:
This short summary of the EverCool HPH-9525CU computer cooling system Chipset Cooler Copper, Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

EverCool HPH-9525CU, Cooler, 20 dB, Copper, Transparent

Long summary description EverCool HPH-9525CU computer cooling system Chipset Cooler Copper, Transparent:
This is an auto-generated long summary of EverCool HPH-9525CU computer cooling system Chipset Cooler Copper, Transparent based on the first three specs of the first five spec groups.

EverCool HPH-9525CU. Type: Cooler, Noise level (high speed): 20 dB. Voltage: 12 V. Product colour: Copper, Transparent