Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EverCool HPFA-10025EA Processor Cooler

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EverCool
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HPFA-10025EA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HPFA-10025EA BUFFALO
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4711158193983
Category
Components which remove the waste heat produced by computer components, and keep components within permissible operating temperature limits.
computer cooling components
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EverCool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6227
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 17 Nov 2017 15:52:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name EverCool HPFA-10025EA Processor Cooler :
The short editorial description of EverCool HPFA-10025EA Processor Cooler

Buffalo HPFA-10025EA - AMD, 100mm, 1800 RPM, 23dB, 500g
More>>>
Short summary description EverCool HPFA-10025EA Processor Cooler:
This short summary of the EverCool HPFA-10025EA Processor Cooler data-sheet is auto-generated and uses the product title and the first six key specs.
EverCool HPFA-10025EA, Processor, Cooler, 10 cm, 23 dB, AMD Athlon 64/FX/X2, Opteron, Dual-Core Opteron, Sempron, Black, Metallic, Red
Long summary description EverCool HPFA-10025EA Processor Cooler :

EverCool HPFA-10025EA. Suitable for: Processor, Type: Cooler, Fan diameter: 10 cm. Colour of product: Black, Metallic, Red. Weight: 500 g. Dimensions (WxDxH): 110 x 72 x 142.7 mm, Rotational speed: 1800 RPM

This is an auto-generated long summary of EverCool HPFA-10025EA Processor Cooler based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2012-01-07
Testseek has collected 19 expert reviews for EverCool HPFA-10025EA and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
76%
Source Review comments Score
hardwareheaven.com
Updated:
2012-01-07
Despite the number of reviews we have published on this site in the last few years we occasionally come across a company whose products we have never used or tested. Evercool are one such company and when they offered two of their very reasonably price...
80%
hardwareheaven.com
Updated:
2014-02-27
Despite the number of reviews we have published on this site in the last few years we occasionally come across a company whose products we have never used or tested...
0%