icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Ever Case logo

Ever Case Midi E4272B (Intel® Prescott Ready) Midi Tower Black 400 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11941
Info modified on:
21 Apr 2020, 11:28:07
Long product name Ever Case Midi E4272B (Intel® Prescott Ready) Midi Tower Black 400 W:

Midi E4272B (Intel® Prescott Ready)

Short summary description Ever Case Midi E4272B (Intel® Prescott Ready) Midi Tower Black 400 W:

Ever Case Midi E4272B (Intel® Prescott Ready), Midi Tower, PC, Black, ATX, 400 W, 192 mm

Long summary description Ever Case Midi E4272B (Intel® Prescott Ready) Midi Tower Black 400 W:

Ever Case Midi E4272B (Intel® Prescott Ready). Form factor: Midi Tower, Type: PC, Product colour: Black. Power supply: 400 W. Width: 192 mm, Depth: 490 mm, Height: 426 mm. Power supply type: Highlight ATXv2.2 P4 PFC, Cabling technology: Wired, Ventilation fan(s): 120 mm

Specs
Similar products
Specs +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.