location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eurolite TMH-13 Suitable for indoor use Disco stroboscope Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eurolite Check ‘Eurolite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TMH-13
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51785972
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4026397553604
Category:
These are lights used in discos, clubs and other venues for flashing, different colours and other effects.
Stroboscopes & Disco Lights Check ‘Eurolite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eurolite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:01
The date of the most recent change of this product data-sheet in Icecat.
Eurolite 51785972 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Eurolite TMH-13 Suitable for indoor use Disco stroboscope Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handy-size spotlight with 10 W LED, gobos and color wheel
  • - Compact lightweight
  • - Equipped with a 10 W CREE LED
  • - 9 or 11 DMX channels selectable
  • - 7 brilliant, dichroic colors plus white
  • - Rainbow effect with adjustable speed
  • - Gobo wheel with 7 static gobos plus open
  • - Electronic dimmer
  • - Strobe effect with adjustable speed
  • - Internal programs
  • - Sound-control via built-in microphone; sensitivity adjustable
  • - Fan-cooled
  • - Manual focus
  • - Exact positioning via 16 bit PAN/TILT movement resolution
  • - Positioning within 540° PAN and 200° TILT
  • - DMX-controlled operation or stand-alone operation with Master/Slave function
  • - Control board with 4-digit LED display for adjusting the DMX-starting address, PAN/TILT Reverse, Program, Reset
  • - Switch-mode power supply for operation between 100 and 240 volts
  • - DMX control via every standard DMX controller
  • - LED: 1 x high-power 10 W Color wheel
  • - Power connection: Mains input IEC connector (M) mounting version Power supply cord with safety plug (M) (provided)
  • - Control: Stand-alone
  • - Control: Sound to light via Microphone
  • - Control: DMX
  • - Effect: Gobo effect; Single Beam
Long product name Eurolite TMH-13 Suitable for indoor use Disco stroboscope Black :
The long product name of Eurolite TMH-13 Suitable for indoor use Disco stroboscope Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3-pin XLR, 110-240 V AC, 50/60 Hz, 30 W, IP20, 160 x 280 x 158 mm, 2800 g
More>>>
Short summary description Eurolite TMH-13 Suitable for indoor use Disco stroboscope Black:
This short summary of the Eurolite TMH-13 Suitable for indoor use Disco stroboscope Black data-sheet is auto-generated and uses the product title and the first six key specs.

Eurolite TMH-13, Disco stroboscope, Black, IP20, LED, Buttons, LED

Long summary description Eurolite TMH-13 Suitable for indoor use Disco stroboscope Black:
This is an auto-generated long summary of Eurolite TMH-13 Suitable for indoor use Disco stroboscope Black based on the first three specs of the first five spec groups.

Eurolite TMH-13. Product type: Disco stroboscope, Product colour: Black, International Protection (IP) code: IP20. Lamp type: LED, Lamps quantity: 1 lamp(s), Bulb power: 10 W. Lighting modes: DMX, Sound activated, Stand-alone, Lighting control protocols: DMX, DMX channels quantity: 11 channels. Power source: AC, Input voltage: 110 - 240 V, Input frequency: 50 - 60 Hz. Width: 160 mm, Depth: 158 mm, Height: 280 mm