Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eurolite 50506255 strip light Universal strip light Indoor/outdoor LED 44 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eurolite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50506255
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50506255
Category
Tubular fluorescent lamp, provide energy-efficient light. Used in some offices, schools and industrial buildings.
Strip Lights
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEurolite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2040
This statistic is based on the 96359 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94187 free Open Icecat users.
Info modified on: 27 May 2019 09:56:06
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Eurolite 50506255 strip light Universal strip light Indoor/outdoor LED 44 m:
This short summary of the Eurolite 50506255 strip light Universal strip light Indoor/outdoor LED 44 m data-sheet is auto-generated and uses the product title and the first six key specs.

Eurolite 50506255, Universal strip light, Indoor/outdoor, White, IP44, Blue, 1056 bulb(s)

Long summary description Eurolite 50506255 strip light Universal strip light Indoor/outdoor LED 44 m:
This is an auto-generated long summary of Eurolite 50506255 strip light Universal strip light Indoor/outdoor LED 44 m based on the first three specs of the first five spec groups.

Eurolite 50506255. Type: Universal strip light, Placement supported: Indoor/outdoor, Product colour: White. Light colour: Blue, Number of bulbs: 1056 bulb(s), Bulb type: LED. AC input voltage: 230 V. Length: 44 m, Width: 13 mm, Weight: 6.5 kg. Package weight: 6.75 kg