location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eurolite 50506035 strip light Universal strip light LED 44000 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eurolite Check ‘Eurolite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50506035
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50506035
Category:
Tubular fluorescent lamp, provide energy-efficient light. Used in some offices, schools and industrial buildings.
Strip Lights Check ‘Eurolite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eurolite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3876
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 10:22:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Eurolite 50506035 strip light Universal strip light LED 44000 mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor/outdoor Universal strip light
  • - Transparent
  • - 1584 bulb(s) LED
  • - Light colour: Green
  • - Length: 44000 mm
More>>>
Short summary description Eurolite 50506035 strip light Universal strip light LED 44000 mm:
This short summary of the Eurolite 50506035 strip light Universal strip light LED 44000 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Eurolite 50506035, Universal strip light, Indoor/outdoor, Transparent, IP44, Green, 1584 bulb(s)

Long summary description Eurolite 50506035 strip light Universal strip light LED 44000 mm:
This is an auto-generated long summary of Eurolite 50506035 strip light Universal strip light LED 44000 mm based on the first three specs of the first five spec groups.

Eurolite 50506035. Type: Universal strip light, Placement supported: Indoor/outdoor, Product colour: Transparent. Light colour: Green, Number of bulbs: 1584 bulb(s), Bulb type: LED. Input voltage: 230 V, AC input voltage: 230 V. Length: 44000 mm, Width: 13 mm, Weight: 9.3 kg