Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eurolite 40000205 floodlight 100 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eurolite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40000205
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40000205
Category Floodlights
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEurolite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1559
This statistic is based on the 96241 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94057 free Open Icecat users.
Info modified on: 16 May 2018 17:00:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Eurolite 40000205 floodlight 100 W Black :
The short editorial description of Eurolite 40000205 floodlight 100 W Black

100-500W, IP 65, 350 x 230 x 260 mm
More>>>
Short summary description Eurolite 40000205 floodlight 100 W Black:
This short summary of the Eurolite 40000205 floodlight 100 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Eurolite 40000205, 100 W, Black, Halogen, IP65, Aluminium, 230 V

Long summary description Eurolite 40000205 floodlight 100 W Black:
This is an auto-generated long summary of Eurolite 40000205 floodlight 100 W Black based on the first three specs of the first five spec groups.

Eurolite 40000205. Total power: 100 W, Product colour: Black, Compatible bulb types: Halogen. AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 230 mm, Depth: 350 mm, Height: 260 mm