Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eurocase ML 5435 CARODO 400S7 Midi-Tower Black,Silver 400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eurocase
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML 5435 CARODO 400S7
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML5435CARODO400S7
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8592522027877
Category
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEurocase: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8911
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:51
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 24 months
Long product name Eurocase ML 5435 CARODO 400S7 Midi-Tower Black,Silver 400 W :
The short editorial description of Eurocase ML 5435 CARODO 400S7 Midi-Tower Black,Silver 400 W

ML 5435 CARODO 400W - full/baby AT, micro/full ATX, 1 x 80/120mm, 1 x 80/92mm, 3 x Ext. x 5.25-inch, 1 x Ext. x 3.5-inch, 2-4 x Int. x 3.5-inch, Middle Tower, 2 x Audio, 1 x IEEE1394, 2 x USB, 400W, black/silver
More>>>
Short summary description Eurocase ML 5435 CARODO 400S7 Midi-Tower Black,Silver 400 W:
This short summary of the Eurocase ML 5435 CARODO 400S7 Midi-Tower Black,Silver 400 W data-sheet is auto-generated and uses the product title and the first six key specs.

Eurocase ML 5435 CARODO 400S7, Midi-Tower, PC, Black,Silver, 400 W, 180 mm, 490 mm

Long summary description Eurocase ML 5435 CARODO 400S7 Midi-Tower Black,Silver 400 W:
This is an auto-generated long summary of Eurocase ML 5435 CARODO 400S7 Midi-Tower Black,Silver 400 W based on the first three specs of the first five spec groups.

Eurocase ML 5435 CARODO 400S7. Form factor: Midi-Tower, Type: PC, Product colour: Black,Silver. Power supply: 400 W. Width: 180 mm, Depth: 490 mm, Height: 430 mm. Package width: 223 mm, Package depth: 469 mm, Package height: 556 mm. Ventilation fan(s): 1 x 80/120mm, 1 x 80/92mm, Internal drive bays: 2-4 x 3.5", External drive bays: 3 x 5.25", 1 x 3.5"

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Czech Republic 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details